EN
  • EN
  • DE

TMS5701225BPGEQQ1

Part No TMS5701225BPGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 1.25MB 144LQFP / ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1.25MB (1.25M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-R4F
Core Size 16/32-Bit
Speed 160MHz
Connectivity CANbus, EBI/EMI, FlexRay, I²C, LINbus, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 58
Program Memory Size 1.25MB (1.25M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Voltage - Supply (Vcc/Vdd) 1.14V ~ 3.6V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number TMS5701
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1 pcs
Win Source Part Number 1383679-TMS5701225BPGEQQ1
Ultra Librarian 3D Model Ultra Librarian TMS5701225BPGEQQ1 CAD Model

Description

The TMS5701225BPGEQQ1 is a high-performance automotive microcontroller designed by Texas Instruments to meet the demanding needs of modern vehicle electronics. This microcontroller is part of the Hercules TMS570 series, which are known for their robust safety features and powerful ARM Cortex-R4F based processors.

Key features of the TMS5701225BPGEQQ1 include:

  • High-Performance Processing: Equipped with a dual-core ARM Cortex-R4F processor, this microcontroller operates at a frequency of up to 180 MHz, delivering the computational power required for complex automotive applications.
  • Memory: It comes with an ample amount of integrated memory, including 256KB of RAM and 2MB of flash memory, which allows for efficient code execution and data storage.
  • Safety Features: Designed with functional safety in mind, it includes built-in hardware features such as Error Correction Code (ECC), parity protection, and a memory protection unit (MPU) to support the development of safety-critical systems compliant with ISO 26262 and ASIL-D standards.
  • Communication Interfaces: A wide range of communication interfaces are supported, including CAN, LIN, Ethernet, FlexRay, and SPI, enabling seamless integration with various automotive networks.
  • Robust I/O Capabilities: The device also features multiple general-purpose input/output (GPIO) pins and advanced peripherals like PWM outputs and ADC inputs to handle a variety of sensor inputs and actuator outputs.
  • Quality and Reliability: Texas Instruments ensures the highest quality and reliability, with the TMS5701225BPGEQQ1 being AEC-Q100 qualified for automotive applications.

This microcontroller is an ideal choice for developers looking to create advanced driver assistance systems (ADAS), vehicle dynamics control, powertrain, body electronics, and gateway applications. Its combination of processing power, safety features, and connectivity options make it a versatile and secure platform for next-generation automotive designs.

For more detailed information, datasheets, and support, engineers and designers can visit the Texas Instruments website or contact their local TI support center.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess