The SN65LVDT41PW from Texas Instruments is a high-performance, robust device that is designed to provide superior signal integrity and data transmission capabilities.
- Description: Differential line receiver.
- Technology: Operates using low-voltage differential signaling (LVDS) technology.
- Channel Configuration: Features a four-channel configuration.
- Data Rates: Each channel capable of supporting data rates up to 400 Mbps.
- Power Supply: Designed to operate from a 3.3V power supply.
- Fail-Safe Feature: Outputs are in a high state when the inputs are left open, shorted, or terminated but not driven.
- Package: Packaged in a TSSOP (Thin Shrink Small Outline Package).
- Temperature Performance: Can operate in a wide temperature range, from -40°C to 85°C.