EN
  • EN
  • DE

PI3EQX7502AIZDE

Part No PI3EQX7502AIZDE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 2CH 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 2 Channel 5Gbps 24-TQFN (4x4)
Manufacturer Diodes Incorporated
Series ReDriver™
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-TQFN (4x4)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889100-PI3EQX7502AIZDE
Ultra Librarian 3D Model Ultra Librarian PI3EQX7502AIZDE CAD Model

Description

Introducing the PI3EQX7502AIZDE by Diodes Incorporated

The PI3EQX7502AIZDE is a cutting-edge product from Diodes Incorporated, designed for high-performance signal conditioning applications. This versatile device is a part of the ReDriver™ series, which is renowned for enhancing signal quality by performing equalization on deteriorated input signal, followed by output de-emphasis, effectively extending the reach of high-speed serial links without compromising data integrity.

Key Features

  • Signal Conditioning: The PI3EQX7502AIZDE is equipped with sophisticated signal conditioning capabilities that include programmable equalization and de-emphasis levels, ensuring optimal performance over various physical mediums.
  • High-Speed Performance: With support for data rates up to 5Gbps, this device caters to the needs of applications demanding high-speed data transmission such as USB 3.0, SATA 3.0, and PCI Express 2.0.
  • Low Power Consumption: Designed for efficiency, the PI3EQX7502AIZDE operates with low power consumption, making it suitable for power-sensitive applications.
  • Flexible Interface: The device supports a wide range of I/O standards, providing flexibility in interfacing with different types of high-speed serial buses.

Applications

The PI3EQX7502AIZDE is ideal for a variety of applications where signal integrity is paramount. It is commonly used in:

  • Data centers and high-performance computing
  • Networking and telecommunications equipment
  • Storage systems and servers
  • Consumer electronics such as laptops and desktops

Product Specifications

This product comes in a compact package and is characterized by the following specifications:

  • Part Number: PI3EQX7502AIZDE
  • Package: 42-contact TQFN (9x3.5mm)
  • Temperature Range: Operating temperatures from 0°C to 70°C
  • Compliance: Meets industrial standards for RoHS and Green products

Diodes Incorporated's PI3EQX7502AIZDE is a testament to the company's commitment to providing innovative solutions that enhance system performance and reliability. Whether for data communications or consumer electronics, this product stands out as an essential component for maintaining signal integrity across high-speed interfaces.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4978 $52.2690
245+ $0.4085 $100.0825
380+ $0.3957 $150.3660
525+ $0.3830 $201.0750
680+ $0.3702 $251.7360
905+ $0.3319 $300.3695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess