EN
  • EN
  • DE

TS256MLK64V3N

Part No TS256MLK64V3N
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948591-TS256MLK64V3N
Series *
Ultra Librarian 3D Model Ultra Librarian TS256MLK64V3N CAD Model

Description

The Transcend TS256MLK64V3N is a 2GB DDR3 1333MHz CL9 SODIMM memory module. Designed for laptops and other small form-factor computers, this module provides a reliable and cost-effective way to upgrade system memory, enhancing overall performance and responsiveness. Its SODIMM form factor ensures compatibility with a wide range of portable devices.

Applications

  • Laptops and Notebooks
  • Small Form Factor PCs
  • Mini PCs
  • Embedded Systems

Features

  • Capacity: 2GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: SODIMM (Small Outline Dual Inline Memory Module)
  • Speed: 1333MHz (PC3-10600)
  • Error Correction: Non-ECC
  • Voltage: 1.5V
  • Pin Count: 204-Pin
  • CAS Latency: CL9

Benefits

  • Improved System Performance: Increases data access speeds and enhances overall system responsiveness.
  • Enhanced Multitasking: Allows for running multiple applications simultaneously without significant performance degradation.
  • Cost-Effective Upgrade: Provides an affordable solution for boosting the performance of older laptops and notebooks.
  • Broad Compatibility: Designed for compatibility with a wide range of laptops and small form-factor PCs that support DDR3 SODIMM memory.
  • Easy Installation: Simple to install in most compatible systems, making it an accessible upgrade for users of all technical levels.

Additional Details

The TS256MLK64V3N module utilizes a 204-pin SODIMM form factor, making it suitable for space-constrained environments. It is a non-ECC unbuffered SODIMM, designed for general computing applications. Transcend Information, Inc. is known for producing reliable memory products. The TS256MLK64V3N undergoes rigorous testing to ensure it meets the necessary standards of reliability and compatibility, providing a stable and dependable memory solution for portable systems.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess