EN
  • EN
  • DE

HMC505LP4ETR

Part No HMC505LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VSAT 6.8GHZ-7.4GHZ 24QFN / RF Amplifier IC VSAT 6.8GHz ~ 7.4GHz 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Frequency 6.8GHz ~ 7.4GHz
RF Type VSAT
Voltage - Supply 3V
Current - Supply 80mA
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC505
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920435-HMC505LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC505LP4ETR CAD Model

Description

The HMC505LP4ETR is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC VCO (Voltage-Controlled Oscillator) from Analog Devices Inc., designed to deliver cutting-edge frequency control in a wide range of applications. This VCO operates within the frequency range of 3.6 GHz to 4.2 GHz, making it an ideal choice for use in applications such as point-to-point and point-to-multipoint radios, VSAT, military & space, and test instrumentation.

One of the standout features of the HMC505LP4ETR is its integrated resonator, negative resistance device, and varactor diode. This integration not only simplifies the design process but also enhances the overall performance by reducing the number of external components required. The device is housed in a compact 4x4 mm QFN leadless package, which is perfect for space-constrained applications without compromising on functionality.

With a phase noise performance of -106 dBc/Hz at 100 kHz offset, this VCO ensures high signal purity and minimal signal interference, which is critical for high-performance systems. The HMC505LP4ETR also features a wide tuning voltage range of 0 to 20 V, providing designers with the flexibility to achieve the desired frequency control within their applications.

Furthermore, the HMC505LP4ETR boasts an output power of +5 dBm, which ensures a strong and clear signal transmission. Its supply voltage of 5V and a typical current consumption of 29 mA make it an energy-efficient choice for many RF systems.

Analog Devices Inc. is known for its quality and reliability, and the HMC505LP4ETR is no exception. It is designed to meet the rigorous demands of the modern RF and microwave industries, providing a reliable and high-quality solution for VCO needs.

Whether you're designing for commercial telecommunication infrastructure, aerospace, defense, or sophisticated electronic systems, the HMC505LP4ETR from Analog Devices Inc. offers the performance and reliability that engineers and designers need to create state-of-the-art solutions.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $390.0000 $390.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess