EN
  • EN
  • DE

PI3EQX1204EZHE

Part No PI3EQX1204EZHE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 12.5GBPS 42TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, ReDriver 4 Channel 12.5Gbps 42-TQFN (9x3.5)
Manufacturer Diodes Incorporated
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889098-PI3EQX1204EZHE
Ultra Librarian 3D Model Ultra Librarian PI3EQX1204EZHE CAD Model

Description

Introducing the PI3EQX1204EZHE from Diodes Incorporated

The PI3EQX1204EZHE is a cutting-edge signal conditioning product designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This ReDriver™, specifically engineered for USB 3.2 Gen 1 applications, offers a seamless solution for enhancing signal integrity by compensating for losses in PCB, cable, and connector channels.

Featuring four differential channels, the PI3EQX1204EZHE operates at a 5Gbps data rate per channel, making it an ideal choice for systems that require high-speed data transfer capabilities. Its advanced signal conditioning capabilities include programmable equalization, output swing, and flat gain, which are crucial for optimizing performance over a variety of physical mediums.

The device comes in a compact, space-saving 42-contact TQFN package, measuring just 3.5mm x 9mm. This small footprint allows for easy integration into a wide range of electronic devices, from desktop and laptop computers to consumer electronics and peripheral devices. With its industrial temperature range of -40°C to +85°C, the PI3EQX1204EZHE is designed to perform reliably in harsh environments, ensuring that your products maintain high performance regardless of external conditions.

One of the key features of the PI3EQX1204EZHE is its low power consumption, which makes it an eco-friendly choice for power-sensitive applications. Additionally, it supports both downstream and upstream configurations, providing flexibility for designers and system integrators. The built-in automatic receiver detection and squelch function ensure a robust link, while built-in adaptive equalization fine-tunes the performance without the need for external control.

As a product of Diodes Incorporated, the PI3EQX1204EZHE benefits from the company's commitment to quality and reliability. Diodes Incorporated's products are known for their longevity and are backed by comprehensive technical support. Whether you are developing high-speed data interfaces or looking to improve the signal integrity of existing designs, the PI3EQX1204EZHE is a superior choice that offers a blend of performance, efficiency, and reliability.

For more detailed specifications and application support, visit the Diodes Incorporated website or contact their customer service for assistance in integrating the PI3EQX1204EZHE into your next project.

You May Also Be Interested in

Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6480 $62.1280
25+ $4.6339 $115.8475
39+ $4.4895 $175.0905
54+ $4.3451 $234.6354
69+ $4.1996 $289.7724
93+ $3.7653 $350.1729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess