EN
  • EN
  • DE

FAN77011MTCX

Part No FAN77011MTCX
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823151-FAN77011MTCX
Ultra Librarian 3D Model Ultra Librarian FAN77011MTCX CAD Model

Description

The FAN77011MTCX is a highly integrated power factor correction (PFC) controller from Fairchild/ON Semiconductor designed for electronic ballast applications. It is optimized for driving metal halide lamps, compact fluorescent lamps (CFLs), and other types of gas discharge lamps. This controller integrates comprehensive protection features and control functionalities into a small outline package, which simplifies the design of electronic ballasts and reduces the overall system cost.

Applications:

  • Electronic ballasts for metal halide lamps
  • Electronic ballasts for compact fluorescent lamps (CFLs)
  • HID lamp drivers
  • General lighting applications requiring power factor correction

Features:

  • Integrated PFC controller for electronic ballast applications
  • High power factor correction to meet regulatory standards
  • Optimized for driving metal halide lamps and CFLs
  • Comprehensive protection features: over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP)
  • Soft-start functionality to reduce stress on components during startup
  • Small outline package for space-saving designs
  • Low total harmonic distortion (THD)
  • Precise frequency control

Benefits:

  • Improved energy efficiency due to high power factor correction
  • Reduced harmonic distortion, leading to cleaner power and compliance with regulations
  • Enhanced system reliability due to comprehensive protection features
  • Simplified design process due to the integrated controller
  • Lower system cost due to fewer external components required
  • Extended lamp life due to soft-start functionality
  • Compact design suitable for space-constrained applications

Additional Details:

The FAN77011MTCX utilizes a critical conduction mode (CRM) control method to achieve high power factor and low total harmonic distortion. Its integrated protection features safeguard the ballast and the lamp from potential damage, enhancing the overall reliability of the lighting system. The soft-start function minimizes stress on the components during startup, further extending the lifespan of the electronic ballast. This PFC controller is designed to meet stringent energy efficiency standards and regulatory requirements for lighting applications.

The integrated design and comprehensive feature set make the FAN77011MTCX an excellent choice for designers seeking a compact, reliable, and high-performance PFC solution for electronic ballast applications.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess