EN
  • EN
  • DE

XF2J062412AR100BYOMZ

Part No XF2J062412AR100BYOMZ
Manufacturer Omron
Catalog Flat Flex Cables (FFC, FPC)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr Omron Electronics Inc-EMC Div
Series XF2J
Package Bulk
Product Status Obsolete
Flat Flex Type FPC
Mounting SMD (SMT)
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 6
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.163" (4.15mm)
Locking Feature Slide Lock
Cable End Type Tapered
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Polyamide (PA46), Nylon 4/6
Features Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -30°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Contact Finish Thickness 5.90µin (0.150µm)
Housing Color Natural
Actuator Color Black
Mating Cycles 30
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1316053-XF2J062412AR100BYOMZ
Ultra Librarian 3D Model Ultra Librarian XF2J062412AR100BYOMZ CAD Model

Description

The XF2J062412AR100BYOMZ is a zero insertion force (ZIF) connector from Omron Electronics Inc-EMC Div.

  • Positions: 6
  • Connector Type: FFC, FPC (Flat Flexible)
  • Pitch: 0.020" (0.50mm)
  • Contact Finish: Gold
  • Contact Finish Thickness: 5.90µin (0.150µm)
  • Contact Material: Copper Alloy
  • Voltage Rating: 50V
  • Current Rating: 0.5A
  • Housing Material: Polyamide (PA46), Nylon 4/6
  • Material Flammability Rating: UL94 V-0
  • Mounting Type: SMD (SMT)
  • Locking Feature: Slide Lock
  • Cable End Type: Tapered
  • Connector/ Contact Type: Contacts, Vertical - 1 Sided
  • Height Above Board: 0.163" (4.15mm)
  • Mating Cycle: 30
  • Temperature Range: -30°C ~ 85°C
  • Actuator Color: Black

You May Also Be Interested in

Amphenol
CONN FFC FPC TOP 30POS 1MM R/A / 30 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
JAE Electronics
CONN FPC BOTTOM 96POS 0.50MM R/A / 96 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Omron
FPC CONN 25POS .3MM SMT / 25 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC BOTTOM 110POS 0.20MM / 110 Position FPC Connector Contacts, Bottom 0.008" (0.20mm) Surface Mount, Right Angle
Lowest to $1.4238
AVX Corp/Kyocera Corp
FPC 1.0MM / 12 Position FFC, FPC Connector 0.039" (1.00mm)
Lowest to $1.3063
Amphenol
CONN FFC FPC VERT 26POS 1MM PCB / 26 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Through Hole
Need more? Email Us
Amphenol
CONN FFC FPC TOP 8POS 1.00MM R/A / 8 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $0.5963
Omron
CONN FPC BOTTOM 10POS 0.50MM R/A / 10 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess