Introducing the PI3EQX10312ZHEX by Diodes Incorporated
The PI3EQX10312ZHEX is a cutting-edge, high-performance, 10 Gbps 2-differential channel, 2:1 Mux/DeMux ReDriver from Diodes Incorporated. Designed to enhance signal integrity, this product is an ideal solution for applications that demand high-speed data transmission and reception, ensuring that the integrity of the data is maintained even over long cable distances or through connectors that introduce signal degradation.
This ReDriver is equipped with advanced features that make it suitable for a variety of high-speed protocols and applications. It supports USB 3.2 Gen 1, 5 Gbps, and 10 Gbps data rates, making it versatile for use in USB hubs, docking stations, desktop and laptop computers, and other consumer electronic devices.
The PI3EQX10312ZHEX provides programmable equalization, flat gain, and output swing, allowing for optimization of performance over a variety of physical mediums. The device's low power consumption is a crucial feature that makes it suitable for battery-powered applications, as it helps to conserve energy and extend battery life.
Key features of the PI3EQX10312ZHEX include:
- High-Speed Performance: Supports 10 Gbps 2-differential channel operations.
- Signal Integrity Enhancement: Offers programmable linear equalization, output swing, and flat gain to optimize performance over various physical media.
- Power Efficiency: Designed with low power consumption in mind, suitable for portable and battery-powered devices.
- Versatility: Compatible with USB 3.2 Gen 1, ensuring broad applicability across devices and systems.
- Compact Packaging: Available in a 42-contact TQFN package, making it ideal for space-constrained applications.
With its robust design and ability to operate over a wide temperature range, the PI3EQX10312ZHEX is also characterized by its durability and reliability under varying environmental conditions. The device is furthermore compliant with RoHS standards, ensuring an environmentally friendly product that meets current regulatory requirements.
Whether you're designing a high-speed data interface or looking to upgrade an existing system, the PI3EQX10312ZHEX from Diodes Incorporated is an excellent choice that combines performance, power efficiency, and versatility.