EN
  • EN
  • DE

PI3EQX1004EZTFEX

Part No PI3EQX1004EZTFEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB3 EQX U-QFN2545-34 / Buffer, ReDriver 4 Channel 10Gbps 34-UTQFN (2.5x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tape & Reel
Type Buffer, ReDriver
Applications USB 3.0
Input CML
Output CML
Data Rate (Max) 10Gbps
Number of Channels 4
Signal Conditioning Input Equalization
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 34-UFQFN Exposed Pad
Supplier Device Package 34-UTQFN (2.5x4.5)
Base Product Number PI3EQX1004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-PI3EQX1004EZTFEXTR,PI3EQX1004EZTFEXDI-ND,PI3EQX1004EZTFEXDI,31-PI3EQX1004EZTFEXCT,31-PI3EQX1004EZTFEXDKR
Standard Package 3,500
Win Source Part Number 968979-PI3EQX1004EZTFEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX1004EZTFEX CAD Model

Description

The PI3EQX1004EZTFEX is a high-performance, PCIe 3.0 signal ReDriver from Diodes Incorporated designed to enhance signal quality by performing receive equalization on deteriorated input signal followed by transmit de-emphasis, maximizing system performance. This product is specifically engineered to deliver improved signal integrity for high-speed serial links, which is a critical feature for maintaining robust communication in a variety of digital applications.

Key Features

  • PCIe 3.0 Support: Compliant with PCIe 3.0 Base Specification with support for 8 GT/s, 5 GT/s, and 2.5 GT/s data rates, ensuring compatibility with the latest generation of PCIe interfaces.
  • Signal Conditioning: Integrated advanced signal conditioning capabilities, including programmable equalization, linear swing, and flat gain, to optimize performance over a variety of physical mediums.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, making it suitable for power-sensitive applications.
  • High Reliability: Built to provide reliable operation in demanding environments, ensuring a stable connection and long product lifespan.
  • Small Form Factor: Available in a compact package, the PI3EQX1004EZTFEX is ideal for space-constrained applications, without compromising on performance.

Applications

The PI3EQX1004EZTFEX is versatile and can be used in a wide range of applications, including:

  • Desktop and Laptop PCs
  • Server and Storage Systems
  • Networking Equipment
  • Data Center Infrastructure
  • High-performance Computing

Technical Specifications

Parameter Value
Data Rate 8 GT/s, 5 GT/s, 2.5 GT/s
Operating Temperature 0°C to 70°C
Package TQFN-16
Power Supply 3.3V

With its robust design and cutting-edge technology, the PI3EQX1004EZTFEX from Diodes Incorporated is the ideal solution for enhancing PCIe 3.0 signal integrity and system reliability in high-speed digital applications.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Maxim Integrated
Repeater 3.3V 20-Pin TQFN EP / IC REDRIVER SAS/SATA 2CH 20TQFN
Lowest to $6.9392
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2275 $55.2375
100+ $1.0072 $100.7200
155+ $0.9757 $151.2335
215+ $0.9442 $203.0030
275+ $0.9128 $251.0200
370+ $0.8183 $302.7710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess