EN
  • EN
  • DE

NT5TU32M16CG-AC

Part No NT5TU32M16CG-AC
Manufacturer NANYA
Catalog DDR
Description DDR2-800 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942289-NT5TU32M16CG-AC
Series *
Ultra Librarian 3D Model Ultra Librarian NT5TU32M16CG-AC CAD Model

Description

The NT5TU32M16CG-AC is a 512Mb DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by NANYA. It is designed for applications where a balance of performance, cost, and power consumption is important. This memory chip is suitable for a range of devices, including consumer electronics, embedded systems, and networking equipment.

Applications:

  • Set-Top Boxes: Used in set-top boxes to buffer and process video data, ensuring smooth playback and fast channel switching.
  • Networking Equipment: Integrated into routers, switches, and modems to provide the necessary memory for handling network traffic.
  • Consumer Electronics: Found in DVD players, digital cameras, and other consumer electronics devices for data storage and processing.
  • Embedded Systems: Employed in various embedded applications, such as industrial control systems and point-of-sale terminals.
  • Desktop PCs: Can be used in older desktop PCs as system memory.

Features:

  • 512Mb Capacity: Provides 512 megabits of memory space for storing data and code.
  • DDR2 Technology: Offers improved data transfer rates and lower power consumption compared to DDR.
  • High Bandwidth: Enables fast data access, enhancing system performance.
  • Low Power Consumption: Reduces energy usage, making it suitable for power-sensitive applications.
  • 400/533/667 MHz Clock Speed: Designed to operate at various clock speeds, providing flexibility for different system requirements.
  • FBGA Package: Utilizes a fine-pitch ball grid array package for improved signal integrity and thermal performance.

Benefits:

  • Improved System Performance: Faster memory access leads to better overall system responsiveness.
  • Reduced Power Consumption: DDR2 technology and power-saving features minimize energy usage.
  • Cost-Effective Solution: Offers a good balance of performance and cost, making it suitable for budget-conscious applications.
  • Reliable Operation: Designed for stable and reliable performance.

Additional Details:

The NT5TU32M16CG-AC operates at a voltage of 1.8V, as defined by the DDR2 standard. It supports various timing parameters and refresh rates to optimize performance for different applications. The FBGA package ensures robust connectivity and efficient heat dissipation. This memory chip is a versatile and reliable solution for a wide range of applications requiring moderate memory capacity and performance.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess