Diodes Incorporated PI2EQX632EXUBEX Product Overview
The Diodes Incorporated PI2EQX632EXUBEX is a cutting-edge, high-performance signal conditioning and retiming repeater designed for applications that require the extension of high-speed signal integrity. This device is particularly well-suited for use in USB 3.2 Gen 1 and DisplayPort 1.4 interfaces, providing a robust solution for maintaining signal quality over longer distances or through challenging electrical environments.
Key Features
- High-Speed Performance: The PI2EQX632EXUBEX supports data rates up to 10 Gbps, ensuring compatibility with the latest high-speed interface standards.
- Signal Retiming: It includes advanced signal retiming capabilities to clean up jitter and noise, thereby enhancing signal integrity and system reliability.
- Low Power Consumption: This device is designed for energy efficiency, which makes it ideal for portable and power-sensitive applications.
- Adaptive Equalization: The built-in adaptive equalization technology automatically tunes to optimize signal quality across various cable lengths and types.
- Small Form Factor: Packaged in a space-saving design, the PI2EQX632EXUBEX is suitable for compact systems where board space is at a premium.
Applications
The PI2EQX632EXUBEX is versatile and can be used in a wide range of applications, including:
- Desktop and Laptop Computers
- Smartphones and Tablets
- Docking Stations
- Monitors and Displays
- USB Hubs and Peripherals
- VR and AR Systems
- Data Storage and Servers
Technical Specifications
The technical specifications of the PI2EQX632EXUBEX include:
- Supply Voltage: 3.3V ±10%
- Operating Temperature Range: -40°C to 85°C
- Compliance with USB 3.2 Gen 1 and DisplayPort 1.4 standards
- Package: 42-contact TQFN (6x6mm)
With its robust feature set and compliance with current interface standards, the PI2EQX632EXUBEX from Diodes Incorporated is an ideal choice for designers looking to enhance the performance and reliability of their high-speed data communication systems.