EN
  • EN
  • DE
  • IT

74SSTV16859DGGRG4

Part No 74SSTV16859DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REG BUFFER 13-26BIT 64-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74SSTV
Packaging Reel package
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3 V ~ 2.7 V
Resolution 13, 26
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 64-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 64-TSSOP
Win Source Part Number 765980-74SSTV16859DGGRG4
Family Name 74SSTV16859
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74SSTV16859DGGRG4 CAD Model

Description

The 74SSTV16859DGGRG4 is a high-performance, 13-bit to 26-bit Universal Bus Driver (UBD) from Texas Instruments, designed to meet the demands of high-speed data transmission and system expansion needs. This integrated circuit is part of Texas Instruments' SSTV (Scalable Speed Technology Very Low Power) family, which is known for its low power consumption and high speed operation.

Key Features:

  • High-Speed Data Transfer: The device is capable of handling high-speed data transfer which is essential for modern digital systems requiring rapid communication between components.
  • Low Power Consumption: As a member of the SSTV family, this UBD is designed for very low power consumption, making it ideal for power-sensitive applications.
  • Universal Bus Driver: The 74SSTV16859DGGRG4 is versatile, able to function as either a 13-bit or 26-bit bus driver, providing flexibility in system design.
  • Compatibility: The device is compatible with LVTTL and LVCMOS technologies and can interface with a wide range of digital systems.
  • Improved Signal Integrity: It is designed to maintain signal integrity, even at high speeds, which is critical for reliable system performance.
  • Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up/pull-down resistors, simplifying board design and reducing component count.

Applications:

The 74SSTV16859DGGRG4 is suitable for a variety of applications, including:

  • High-speed data buses in computing and telecommunications
  • System expansion and memory interfacing
  • Signal buffering and distribution
  • Backplane and cable driving

Technical Specifications:

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor and operates over a wide temperature range. It features multiple power and ground pins to minimize noise and to support stable operation.

For detailed technical specifications, refer to the Texas Instruments official datasheet for the 74SSTV16859DGGRG4.

You May Also Be Interested in

Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.7622
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess