EN
  • EN
  • DE

ADUM2400CRIZ

Part No ADUM2400CRIZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Quad-Channel Digital Isolators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 90Mbps
Propagation Delay tpLH / tpHL (Maximum) 32ns, 32ns
Pulse Width Distortion (Maximum) 2ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC-IC
Win Source Part Number 1142509-ADUM2400CRIZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM2400
Introduction Date October 05, 2004
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM2400CRIZ CAD Model

Description

The ADUM2400CRIZ is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This robust component is engineered to provide four independent isolation channels in a compact, surface-mount package, making it an ideal choice for a wide range of applications where signal integrity and isolation are critical.

Key Features:

  • High Data Rates: Supports data rates up to 25 Mbps, ensuring efficient communication for high-speed digital signals.
  • Quad-Channel Isolation: Features four independent isolation channels, offering design flexibility and the ability to isolate multiple signals in a single device.
  • iCoupler® Technology: Utilizes Analog Devices' proprietary iCoupler technology to provide reliable magnetic isolation with the advantages of integrated, solid-state construction.
  • Robust Isolation: Offers an isolation voltage rating of 2.5 kVrms, providing a high degree of protection for sensitive electronic circuits.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADUM2400CRIZ minimizes power consumption while maintaining performance.
  • Wide Temperature Range: Operates effectively across a broad temperature range from -40°C to +105°C, suitable for challenging industrial environments.
  • Regulatory Approvals: Complies with key industry safety standards, including UL, CSA, and VDE certifications, ensuring its suitability for global applications.

Applications:

The ADUM2400CRIZ is versatile enough to be used in a variety of settings, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Isolated sensor interfaces and data acquisition systems
  • Communication systems requiring signal integrity
  • Power supply control and monitoring

Product Specifications:

Parameter Value
Part Number ADUM2400CRIZ
Manufacturer Analog Devices Inc.
Data Rate Up to 25 Mbps
Isolation Voltage 2.5 kVrms
Channels 4
Temperature Range -40°C to +105°C
Package Surface-Mount
Certifications UL, CSA, VDE

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7777 $53.8885
12+ $8.8433 $106.1196
18+ $8.5669 $154.2042
25+ $8.2906 $207.2650
32+ $8.0142 $256.4544
42+ $7.1852 $301.7784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,291 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess