EN
  • EN
  • DE

SISA12JN-T1-GE3

Part No SISA12JN-T1-GE3
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 756588-SISA12JN-T1-GE3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SISA12JN-T1-GE3 CAD Model

Description

The SISA12JN-T1-GE3 is a N-Channel 60 V MOSFET manufactured by Vishay. It is designed for high-speed switching and power management applications. Its low gate charge and on-resistance contribute to efficient operation.

Applications

  • High-Speed Switching: Used in high-speed switching circuits.
  • DC-DC Converters: Integrated into DC-DC converters for voltage regulation.
  • Motor Control: Applied in motor control circuits for efficient power control.
  • Power Management Systems: Employed in power management systems for voltage control and switching.
  • LED Lighting: Utilized in LED lighting applications for efficient power switching.

Features

  • N-Channel MOSFET: Employs N-Channel technology.
  • Low Gate Charge (Qg): Offers a low gate charge, reducing switching losses.
  • Low On-Resistance (RDS(on)): Provides a low on-resistance, minimizing power dissipation and improving efficiency.
  • 60 V Drain-Source Voltage (VDS): Can handle drain-source voltages up to 60 V.
  • Logic Level Gate Drive: Can be directly driven from logic level signals.
  • Small Footprint: Available in a compact PowerPAK SC-70 package for space saving.
  • Lead (Pb)-free and Halogen-free: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Efficient Power Switching: Low gate charge and on-resistance enable efficient power switching.
  • Reduced Power Dissipation: Minimizes power dissipation, improving energy efficiency and reducing heat generation.
  • Simplified Circuit Design: Logic level gate drive simplifies circuit design and reduces component count.
  • Space Saving: Small footprint saves valuable board space in portable devices.

Additional Details

The SISA12JN-T1-GE3 operates over a temperature range of -55°C to +150°C. The gate-source voltage (VGS) is typically ±20 V. The continuous drain current (ID) depends on the operating temperature and package type. The PowerPAK SC-70 package allows for efficient heat dissipation. It is commonly used in applications that require efficient and high-speed power switching with logic-level control.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess