EN
  • EN
  • DE

PAM8002AZN

Part No PAM8002AZN
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components
Description IC INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Obsolete
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 267973-PAM8002AZN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PAM8002AZN CAD Model

Description

The PAM8002AZN is a high-performance audio amplifier from Diodes Incorporated, designed to deliver exceptional sound quality for a wide range of consumer electronics. This compact yet powerful audio solution is perfect for applications where space is at a premium but audio performance cannot be compromised.

Key Features

  • Output Power: The PAM8002AZN offers an impressive 3W output power per channel at a 4Ω load with a 5V power supply, ensuring loud and clear audio reproduction.
  • Efficiency: With its Class-D operation, the amplifier boasts high efficiency, minimizing heat generation and power loss, making it ideal for battery-powered devices.
  • Low Quiescent Current: It features a low quiescent current that extends battery life in portable applications, making it an energy-efficient choice.
  • Thermal and Short-Circuit Protection: The PAM8002AZN comes with built-in thermal and short-circuit protection features, safeguarding the device and the speakers from potential damage.
  • Volume Control: An integrated volume control function allows for easy adjustment of sound levels, providing a user-friendly interface for managing audio output.

Applications

The PAM8002AZN is versatile and can be used in various applications such as:

  • Portable Speakers
  • Bluetooth Speakers
  • Wireless Audio Systems
  • Smartphones and Tablets
  • Notebook Computers

Technical Specifications

Parameter Value
Supply Voltage (VDD) 2.8V to 5.5V
Output Power 3W (4Ω load, 5V supply)
Efficiency Up to 90%
THD+N < 10% at 1W, 4Ω
Package Surface Mount

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The PAM8002AZN is manufactured in state-of-the-art facilities, ensuring that each unit meets the company's rigorous standards for reliability and performance.

You May Also Be Interested in

Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
Maxim Integrated
Need more? Email Us
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.1028 $58.0820
1,370+ $0.0843 $115.4910
2,115+ $0.0820 $173.4300
2,900+ $0.0797 $231.1300
3,790+ $0.0762 $288.7980
5,000+ $0.0693 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess