EN
  • EN
  • DE
  • IT

DMG4932LS13

Part No DMG4932LS13
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 252599-DMG4932LS13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMG4932LS13 CAD Model

Description

Introducing the DMG4932LS13 N-Channel MOSFET by Diodes Incorporated

The DMG4932LS13 is a state-of-the-art N-Channel enhancement mode MOSFET produced by the renowned semiconductor manufacturer, Diodes Incorporated. This high-performance MOSFET is designed to meet the demanding requirements of modern electronic applications, offering a perfect blend of efficiency, reliability, and power density. With its compact form factor and robust design, the DMG4932LS13 is an ideal choice for a wide range of power management tasks.

Key Features

  • Low On-Resistance: The DMG4932LS13 boasts a low on-resistance (R<sub>DS(on)), minimizing conduction losses and improving overall efficiency in circuits.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), allowing it to handle significant power without overheating or performance degradation.
  • Fast Switching Speed: Fast switching capabilities ensure that the MOSFET can efficiently manage AC signals and reduce switching losses in power conversion applications.
  • Thermal Stability: The device is designed to maintain its performance over a wide temperature range, ensuring reliability in various operating conditions.

Applications

The DMG4932LS13 is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Load switches
  • Power management for portable devices

Package and Quality

Encased in a compact SOP-8 package, the DMG4932LS13 is designed for surface mount technology (SMT), allowing for efficient assembly and space-saving PCB designs. Diodes Incorporated is committed to quality, and this product meets stringent industry standards for performance and reliability. Customers can trust in the DMG4932LS13 for their critical design needs.

Conclusion

With its combination of low on-resistance, high current capacity, fast switching, and thermal stability, the DMG4932LS13 from Diodes Incorporated stands out as an excellent choice for designers looking to enhance the performance and efficiency of their power management systems. Its suitability for various applications and adherence to high-quality standards make it a valuable component in any electronics designer's toolkit.

You May Also Be Interested in

Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess