EN
  • EN
  • DE

LWC19-H25-C

Part No LWC19-H25-C
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL CLIP WIRE SADDLE NAT ARROW / Cable Management, Latching Wire Clip Nylon 6/6 Natural Push Barb 4.8mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Panduit Corp
Packaging Bulk
Type Clip, Wire Saddle on Base
Type Attributes Locking, Round
Opening Size 0.190" (4.83mm)
Mounting Arrowhead, Winged
Material Polyamide (PA66), Nylon 6/6
Color Natural
Length 0.850" (21.59mm)
Width 0.510" (12.95mm)
Height 0.410" (10.41mm)
Panel Hole Size 0.187" ~ 0.250" (4.75mm ~ 6.35mm)
Material Flammability Rating UL94 V-2
Panel Thickness 0.025" ~ 0.105" (0.64mm ~ 2.67mm)
Win Source Part Number 774368-LWC19-H25-C
Popularity Medium
Supply and Demand Status Limited
Family Name LWC
Introduction Date November 17, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LWC19-H25-C CAD Model

Description

{"ProductId":712727,"FormattedDescription":"

The Panduit Corp LWC19-H25-C is a wire saddle on base clip that is used for cable and wire management.

  • Material: Polyamide (PA66), Nylon 6/6
  • Flammability Rating: UL94 V-2
  • Mounting: Arrowhead, Winged
  • Panel Thickness: 0.025" ~ 0.105" (0.64mm ~ 2.67mm)
  • Color: Natural
  • Clip Type: Round Locking
  • Width: 0.510" (12.95mm)
  • Height: 0.410" (10.41mm)
  • Opening Size: 0.190" (4.83mm)
  • Packaging: Bulk
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Alternative Parts: LWC19-H25-M, LWC19-H25-M14
"}

You May Also Be Interested in

Harwin Inc.
Cable Clip, C-Type Silver Solder
Lowest to $0.4929
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
Need more? Email Us
Panduit Corp
Need more? Email Us
Heyco Products Corporation
Cable Clip, Wire Saddle Black Push In 0.440" L x 0.140" H (11.18mm x 3.56mm)
Need more? Email Us
Heyco Products Corporation
Cable Clip, C-Type Gray Arrowhead
Need more? Email Us
Heyco Products Corporation
Cable Clip, Wire Saddle Black Push In 0.440" L x 1.000" H (11.18mm x 25.40mm)
Lowest to $0.0666
Panduit Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0159 $60.9540
140+ $0.8336 $116.7040
215+ $0.8075 $173.6125
300+ $0.7815 $234.4500
385+ $0.7554 $290.8290
515+ $0.6773 $348.8095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess