EN
  • EN
  • DE
  • IT

MAX6035AAUR50+T

Part No MAX6035AAUR50+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 68μVp-p
Noise - 10Hz to 10kHz 48μVrms
Voltage - Input 6.9 V ~ 33 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 704928-MAX6035AAUR50+T
Series MAX series
Family Name MAX6035
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6035AAUR50+T CAD Model

Description

Maxim Integrated MAX6035AAUR50+T Precision Voltage Reference

The MAX6035AAUR50+T from Maxim Integrated is a high-precision voltage reference component that provides a fixed voltage output of 5.0V. This device is part of Maxim's family of low-dropout, micropower series voltage references that are ideal for a wide range of applications, including data acquisition systems, portable instrumentation, medical devices, and industrial control systems.

Designed with advanced bandgap technology, the MAX6035 ensures high accuracy and low noise performance. It features an impressive temperature coefficient of only 50ppm/°C (max) over the entire -40°C to +125°C operating temperature range, which makes it highly reliable for precision applications. Moreover, the MAX6035AAUR50+T offers excellent load regulation and line regulation, ensuring a stable output even with variations in supply voltage and load.

The component comes in a compact SOT-23 package, making it suitable for space-constrained applications. With a low supply current of just 13µA (typ), it is also an excellent choice for battery-powered devices where power efficiency is crucial. The low dropout voltage allows the reference to operate with minimal headroom above the output voltage, further enhancing its suitability for low-voltage operations.

Another key feature of the MAX6035AAUR50+T is its short-circuit protection, which safeguards the device and the application in the event of a fault condition. Additionally, the output is capable of sourcing and sinking current, providing flexibility in various circuit configurations.

For designers looking for a stable and precise voltage reference with minimal power consumption, the MAX6035AAUR50+T is an excellent choice. Its combination of high accuracy, low power, and robust protection features make it a reliable building block for precision analog circuits.

Whether you are developing sensitive medical equipment, precision measurement tools, or any application that requires a stable voltage reference, the MAX6035AAUR50+T offers the performance and reliability you need to ensure the accuracy and longevity of your product.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2927 $50.5854
5+ $20.7530 $103.7650
8+ $20.1045 $160.8360
11+ $19.4560 $214.0160
14+ $18.8074 $263.3036
18+ $16.8618 $303.5124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,495 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess