EN
  • EN
  • DE
  • IT

AD6633BBC

Part No AD6633BBC
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description 125 MSPS WCDMA TSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Series AD6633
Package Bulk
Product Status Active
RF Type Cellular, CDMA2000, EDGE, GPRS, GSM
Number of Mixers 1
Secondary Attributes Up Converter
Voltage - Supply 3.3V
Mounting Type Surface Mount
Package / Case 196-LBGA, CSPBGA
Supplier Device Package 196-CSPBGA (15x15)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 909591-AD6633BBC
Ultra Librarian 3D Model Ultra Librarian AD6633BBC CAD Model

Description

The AD6633BBC is a highly integrated, high-performance product from Analog Devices Inc., designed to meet the rigorous demands of communication systems. It is a signal processing solution that provides exceptional value for a wide range of applications, including wireless infrastructure, instrumentation, and defense systems.

Key Features

  • Advanced Signal Processing: The AD6633BBC offers sophisticated digital signal processing capabilities that enable it to manage complex algorithms efficiently.
  • High-Speed Performance: Engineered for high-speed operation, the device can handle high data rate inputs, making it suitable for modern, high-bandwidth communication systems.
  • Low Power Consumption: Despite its powerful performance, the AD6633BBC maintains low power consumption, which is crucial for energy-sensitive applications.
  • Reliability: Analog Devices Inc. is known for its reliable and robust components, and the AD6633BBC is no exception. It is built to last and perform consistently in a variety of conditions.
  • Integration: The device integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for system integrators.

Applications

The AD6633BBC is versatile and can be used in several applications, including:

  • Wireless communication base stations
  • Telecommunication infrastructure
  • High-speed data acquisition systems
  • Electronic warfare and radar systems
  • Test and measurement equipment

Technical Specifications

With its robust set of features, the AD6633BBC is engineered to deliver exceptional performance. Here are some of its technical specifications:

  • Manufacturer: Analog Devices Inc.
  • Part Number: AD6633BBC
  • Package Type: Specified by the manufacturer
  • Supply Voltage: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Data Interface: Specified by the manufacturer

For detailed specifications, application notes, and additional resources, customers are advised to consult the official product datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7612 $72.7612
2+ $59.7015 $119.4030
3+ $57.8359 $173.5077
4+ $55.9702 $223.8808
5+ $54.1045 $270.5225
7+ $48.5075 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess