EN
  • EN
  • DE

AS393AMTR-E1

Part No AS393AMTR-E1
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description IC COMP OPEN COLLECTOR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Open Collector
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 3mV @ 5V
Current - Input Bias (Max) 250nA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 1mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 051829-AS393AMTR-E1
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian AS393AMTR-E1 CAD Model

Description

Introducing the AS393AMTR-E1 from Diodes Incorporated

The AS393AMTR-E1 is a high-performance, dual voltage comparator designed by the renowned semiconductor manufacturer, Diodes Incorporated. This precision electronic component is engineered to cater to a wide range of applications that require voltage level detection and signal comparison. It is an essential building block in electronic circuits where decision-making capabilities based on voltage levels are crucial.

Constructed with the latest technology, the AS393AMTR-E1 offers a low power solution for systems that are sensitive to power consumption. This makes it an ideal choice for battery-operated devices as well as power-conscious designs. With its dual comparator functionality, it can handle two separate input signals, comparing each against a reference voltage and providing a corresponding output.

Key Features of the AS393AMTR-E1:

  • Low Power Consumption: The device is optimized for low power usage, ensuring efficiency in portable and power-sensitive applications.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages from 2V to 36V, or ±1V to ±18V for dual supply operations, providing flexibility in various circuit designs.
  • High Input Voltage Range: The comparator can handle input signals that extend beyond the supply rails, enhancing its versatility in complex systems.
  • Fast Response Time: With a quick response to input voltage changes, the AS393AMTR-E1 ensures timely signal processing, which is critical for applications requiring rapid decision-making.
  • Low Input Bias Current: The minimized input bias current reduces errors in voltage comparison, leading to more accurate system performance.
  • Output Compatibility: The output of the AS393AMTR-E1 is compatible with TTL, MOS, and CMOS logic systems, ensuring easy integration into a wide variety of digital circuits.

The AS393AMTR-E1 is packaged in a RoHS-compliant Mini SOP-8 package, which not only saves space on the PCB but also meets environmental standards. This product is suitable for use in applications such as limit comparators, voltage monitors, relay drivers, and precision rectifiers. Its robust design ensures reliability and longevity in the most demanding environments.

Whether you're designing consumer electronics, industrial control systems, or automotive applications, the AS393AMTR-E1 from Diodes Incorporated is a versatile and reliable choice that offers precision, efficiency, and compatibility.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0881 $50.2170
1,385+ $0.0723 $100.1355
2,145+ $0.0700 $150.1500
2,950+ $0.0678 $200.0100
3,820+ $0.0655 $250.2100
5,105+ $0.0588 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,200 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess