EN
  • EN
  • DE

ICS-0505

Part No ICS-0505
Manufacturer Tamura
Catalog Custom Parts (E - I)
Description Module DC-DC 5VIN 1-OUT 5V 0.06A 0.3W 5-Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Max Operating Temperature 70 °C
Min Operating Temperature -10 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 5
Output Current 60 mA
Output Power 300 mW
Output Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1120683-ICS-0505
Categories Custom Parts
Manufacturer Tamura
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS-0505 CAD Model

Description

The ICS-0505 is a module manufactured by Tamura.

  • Output Voltage: 5V (Fixed)
  • Output Current (Max): 60 mA
  • Output Power: 300 mW
  • Popularity: Low
  • Mounting Type: Through-Hole
  • Pin Count: 5
  • Output Count: 1
  • RoHS Compliant: No
  • Operating Temperature (Min): -10 °C
  • Operating Temperature (Max): 70 °C
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Nichicon
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
TE Connectivity
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess