EN
  • EN
  • DE

74AVC1T45FZ4-7

Part No 74AVC1T45FZ4-7
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIR X2DFN1410-6  /  Voltage Level Translator Bidirectional 1 Circuit 1 Channel X2-DFN1410-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Diodes Incorporated
Series 74AVC
Package Tape & Reel
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.2 V ~ 3.6 V
Voltage - VCCB 1.2 V ~ 3.6 V
Output Type Tri-State
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package X2-DFN1410-6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74AVC1T45FZ4-7DIDKR,74AVC1T45FZ4-7DITR,74AVC1T45FZ4-7DICT
Standard Package 5,000
Win Source Part Number 1108991-74AVC1T45FZ4-7
Ultra Librarian 3D Model Ultra Librarian 74AVC1T45FZ4-7 CAD Model

Description

Product Overview: 74AVC1T45FZ4-7 from Diodes Incorporated

The 74AVC1T45FZ4-7 is a high-performance, single-bit, dual-supply level translator from Diodes Incorporated. This versatile device is designed to address the needs of multi-voltage systems by allowing voltage level translation between different logic levels ranging from 1.2V to 3.6V. It is an ideal choice for applications that require the interfacing of peripherals or microcontrollers operating at different voltage levels within the same system.

Key Features

  • Bi-directional Translation: The device supports bi-directional level shifting without the need for a direction control signal, simplifying design and saving board space.
  • Wide Voltage Range: It operates over a broad voltage range on both the A and B ports (V<sub>CCA and V<sub>CCB), making it highly flexible for various applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the 74AVC1T45FZ4-7 consumes minimal power, making it suitable for battery-operated devices.
  • High-Speed Operation: Its fast propagation delay ensures high-speed operation, which is critical for high-performance systems.
  • ESD Protection: The device includes robust ESD protection, enhancing the reliability and longevity of the application in which it is used.

Applications

The 74AVC1T45FZ4-7 is versatile and can be used in a wide range of applications, including:

  • Mobile Devices
  • Portable Gaming Systems
  • Data Communication
  • Signal Conversion
  • Level Shifting for Mixed-voltage Systems

Package and Quality

Encased in a small 6-pin DFN2020 package, the 74AVC1T45FZ4-7 is designed for space-constrained applications. The product is also compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements. With its compact footprint and compliance with industry standards, the 74AVC1T45FZ4-7 is a reliable and eco-friendly solution for modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.2843
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5865
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1166 $58.3000
1,210+ $0.0956 $115.6760
1,870+ $0.0928 $173.5360
2,575+ $0.0898 $231.2350
3,330+ $0.0868 $289.0440
4,460+ $0.0778 $346.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess