EN
  • EN
  • DE

74AUP1T34GM,115

Part No 74AUP1T34GM,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description IC BUFFER LOW PWR N-INV 6XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.1V to 3.6V
Voltage - VCCB 1.1V to 3.6V
Output Type Non-Inverted
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-XSON, SOT886 (1.45x1)
Win Source Part Number 1007808-74AUP1T34GM,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1T34GM,115 CAD Model

Description

The Nexperia USA Inc. 74AUP1T34GM,115 is a voltage level translator designed for use in integrated circuits.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: 74AUP1T34GM,115
  • Type: voltage level translator
  • Inversion: non-inverted
  • Channels per Circuit: one
  • VCCA Voltage Range: 1.1V to 3.6V
  • VCCB Voltage Range: 1.1V to 3.6V
  • Mounting: SMD (SMT)
  • Packaging: reel-tr
  • Temperature Range: -40°C to 125°C (TA)
  • Case/Package: 6-XSON, SOT886 (1.45x1)
  • Popularity: medium
  • Supply and Demand Status: balanced

You May Also Be Interested in

Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5865
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2806 $50.5080
435+ $0.2303 $100.1805
675+ $0.2231 $150.5925
930+ $0.2159 $200.7870
1,200+ $0.2087 $250.4400
1,605+ $0.1871 $300.2955
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,600 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess