EN
  • EN
  • DE

20-101-1067

Part No 20-101-1067
Manufacturer Digi International
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description MODULE RABBITCORE RCM3305
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Digi International
Series RabbitCore
Module/Board Type MPU Core
Core Processor Rabbit 3000
Speed 44.2MHz
Flash Size 512KB (Internal), 8MB (External)
RAM Size 1MB
Connector Type 2 IDC Headers 2x17, 1 IDC Header 2x5
Dimension 1.85" x 2.73" (47mm x 69mm)
Operating Temperature Range -40°C ~ 70°C
Win Source Part Number 761681-20-101-1067
Popularity Medium
Supply and Demand Status Limited
Family Name 20-101-1067
Introduction Date January 01, 2000
ECCN 3A991.a.2
Country of Origin Mexico
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 20-101-1067 CAD Model

Description

The Digi International electronic component is a high-quality MPU core that is manufactured by Digi International.

  • Win Source Part Number: 761681-20-101-1067
  • Module/Board Type: MPU Core
  • RAM Size: 1MB
  • Flash Size (Internal): 512KB
  • Flash Size (External): 8MB
  • Operating Temperature Range: -40°C ~ 70°C
  • Connector Type: 2 IDC Headers 2x17, 1 IDC Header 2x5
  • Supply and Demand: Limited

You May Also Be Interested in

Texas Instruments
TOKEN RING COMMPROCESSOR
Need more? Email Us
Digi International
MODULE RABBITCORE RCM3410
Need more? Email Us
Trenz Electronic GmbH
IC MOD ARTIX-7 A100T 100MHZ 32MB / TE0725 Embedded Module Artix-7 A100T 100MHz 32MB
Need more? Email Us
Digi International
IC MOD RABBIT 3000 44.2MHZ 768KB / RabbitCore RCM3209 Embedded Module Rabbit 3000 44.2MHz 768KB 512KB
Lowest to $2,328.3583
Renesas Electronics America
8-bit Microcontrollers - MCU
Lowest to $7.8205
Digi International
MODULE RABBITCORE RCM3000
Need more? Email Us
Microchip Technology
IC MOD CORTEX-A5 500MHZ 1GB 64MB
Lowest to $79.2225
Digi International
IC MOD ARM926EJ-S 75MHZ 16MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 16MB 8MB
Need more? Email Us
Amd
IC MOD ARM CORTEX A53 533MHZ
Lowest to $709.0909

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess