EN
  • EN
  • DE

SM-K26-XCL2GI

Part No SM-K26-XCL2GI
Manufacturer Amd
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description IC MOD ARM CORTEX A53 533MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)EmbeddedMicrocontrollers, Microprocessor, FPGA Modules
Manufacturer Amd
Series Zynq? UltraScale+? Kria?
Packaging Box
Part Status Active
Module/Board Type FPGA Core
Core Processor ARM? Cortex?-A53
Co-Processor Arm? Cortex?-R5F
Speed 533MHz, 1.333GHz
Flash Size 16GB eMMC, 64MB QSPI
RAM Size 4GB
Connector Type 2 x 240 Pin
Size / Dimension 3.030" L x 2.360" W (77.00mm x 60.00mm)
Operating Temperature -40°C ~ 100°C (TJ)
Ultra Librarian 3D Model Ultra Librarian SM-K26-XCL2GI CAD Model

You May Also Be Interested in

Digi International
IC MOD ARM926EJ-S 75MHZ 8MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 8MB 4MB
Need more? Email Us
Digi International
IC CONNECT ME-S 4MB FLASH
Need more? Email Us
Octavo Systems
IC MODULE CORTEX-A8 1GHZ 1GB
Need more? Email Us
Octavo Systems
IC MOD CORTEX-A8 1GHZ 512MB 4GB
Need more? Email Us
Digi International
IC MOD ARM7TDMI 55MHZ 8MB 50PK / Digi Connect ME® Embedded Module ARM7TDMI, NS7520 55MHz 8MB 2MB
Need more? Email Us
Digi International
RCM4310 RABBITCORE
Need more? Email Us
Microchip Technology
SAMA5D2 WIRELESS SOM / - Embedded Module ARM® Cortex®-A5 500MHz 256MB 8MB
Need more? Email Us
Digi International
MODULE RABBITCORE RCM3200
Need more? Email Us
Octavo Systems
IC MODULE CORTEX-A8 1GHZ 512MB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $709.0909 $709.0909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess