EN
  • EN
  • DE

TMS380C16PQL

Part No TMS380C16PQL
Manufacturer Texas Instruments
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description TOKEN RING COMMPROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 900486-TMS380C16PQL
Ultra Librarian 3D Model Ultra Librarian TMS380C16PQL CAD Model

Description

The TMS380C16PQL is a high-performance microcontroller unit (MCU) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular MCU is tailored for robust applications that require reliable communication capabilities, efficient data processing, and a high degree of integration.

Key Features

  • Advanced Communication Protocol Support: Equipped with integrated support for various communication protocols, the TMS380C16PQL is ideal for networking applications.
  • High-Speed Operation: With a design focused on speed, this MCU operates efficiently, making it suitable for time-sensitive tasks and high-performance systems.
  • Low Power Consumption: Despite its high-speed capabilities, the TMS380C16PQL is engineered to consume minimal power, contributing to the energy efficiency of the overall system.
  • Robust Temperature Range: This device can operate effectively across a wide temperature range, ensuring reliability in various environmental conditions.
  • Programmable Logic: The MCU includes programmable logic components that allow for customization and flexibility in application-specific tasks.
  • Quality and Reliability: As with all Texas Instruments products, the TMS380C16PQL is built with quality in mind, ensuring a reliable performance over its lifespan.

Applications

The TMS380C16PQL is a versatile MCU that can be utilized in a range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Networking equipment
  • Automotive electronics
  • Communication infrastructure
  • Complex data processing units

Technical Specifications

The TMS380C16PQL boasts a set of technical specifications that make it a robust and reliable choice for demanding applications:

  • Precise timing and control features
  • Enhanced data processing capabilities
  • Support for multiple I/O options
  • Integrated memory management
  • Durable packaging suitable for various mounting techniques

In conclusion, the TMS380C16PQL from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers and engineers looking to develop advanced electronic systems.

You May Also Be Interested in

Digi International
RCM4310 RABBITCORE
Need more? Email Us
Microchip Technology
IC MOD CORTEX-A5 500MHZ 1GB 64MB
Lowest to $79.2225
Digi International
MODULE 9P 32MB SDRAM 32MB FLASH / - Embedded Module
Lowest to $1.1078
Trenz Electronic GmbH
IC SOC MODULE XILINX ZYNQ / - Embedded Module ARM® Cortex®-A9 256MB 32MB
Need more? Email Us
Digi International
MODULE RABBITCORE RCM3710
Need more? Email Us
Intel
INTEL ATOM PROCESSOR Z2580
Lowest to $14.3382
Digi International
IC MOD RABBIT 6000 162.5MHZ
Need more? Email Us
Texas Instruments
MODULE TMP5704457 / * Embedded Module
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 16 BIT, NMOS,
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess