EN
  • EN
  • DE

DC-ME-Y413-LX

Part No DC-ME-Y413-LX
Manufacturer Digi International
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description IC MOD ARM926EJ-S 75MHZ 16MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 16MB 8MB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
Mfr Digi
Series Digi Connect ME®
Package Bulk
Product Status Not For New Designs
Module/Board Type MPU Core
Core Processor ARM926EJ-S, NS9210
Speed 75MHz
Flash Size 8MB
RAM Size 16MB
Connector Type RJ45
Size / Dimension 1.450" L x 0.750" W (36.70mm x 19.10mm)
Temperature Range - Operating -40°C ~ 80°C
Base Product Number DC-ME-Y413
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
California Prop 65 Warning Information
Win Source Part Number 1338957-DC-ME-Y413-LX
Ultra Librarian 3D Model Ultra Librarian DC-ME-Y413-LX CAD Model

Description

The DC-ME-Y413-LX from Digi is an embedded microcontroller, microprocessor, FPGA module.

  • Core Processor: ARM926EJ-S and NS9210
  • Speed: 75MHz
  • RAM Size: 16MB
  • Flash Size: 8MB
  • Operating Temperature: -40°C to 80°C
  • Connector Type: RJ45
  • Packaging: Bulk
  • Series: Digi Connect ME®

You May Also Be Interested in

Intel
INTEL ATOM PROCESSOR Z2560
Lowest to $8.1250
Trenz Electronic GmbH
IC MODULE ARTIX7
Need more? Email Us
Digi International
IC MOD RABBIT 3000 22.1MHZ 128KB
Need more? Email Us
Intel
INTEL ATOM PROCESSOR Z2520
Lowest to $4.3014
Digi International
MODULE RABBITCORE RCM3305
Need more? Email Us
Digi International
MODULE RABBITCORE RCM3410
Need more? Email Us
Digi International
IC MOD RABBIT 3000 44.2MHZ 768KB / RabbitCore RCM3209 Embedded Module Rabbit 3000 44.2MHz 768KB 512KB
Lowest to $2,328.3583
Digi International
IC MOD ARM926EJ-S 75MHZ 16MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 16MB 8MB
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 16 BIT, NMOS,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess