EN
  • EN
  • DE

ADUC812BSZ

Part No ADUC812BSZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Core Processor 8052
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 34
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 52-MQFP (10x10)
Win Source Part Number 085603-ADUC812BSZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC812BSZ CAD Model

Description

The ADUC812BSZ is a fully integrated, 12-bit data acquisition system-on-a-chip from Analog Devices Inc., a leader in high-performance semiconductors. Designed to operate at high precision, this microcontroller is ideal for applications requiring intricate data acquisition and control, making it a perfect choice for industrial, instrumentation, and automation applications.

Key Features

  • High-Resolution ADC: The core of the ADUC812BSZ is its 12-bit analog-to-digital converter (ADC), which provides accurate and fast data conversion, ensuring high-quality signal processing for critical applications.
  • Integrated Components: This microcontroller integrates an 8-channel multiplexer, track/hold amplifier, temperature sensor, and voltage reference, streamlining design and reducing external component count.
  • Powerful Microcontroller Core: At its heart lies an 8052 microcontroller core, offering reliable performance and compatibility with an extensive range of existing software and development tools.
  • Flexible Memory Options: With 8KB of Flash/EE memory, the ADUC812BSZ provides ample space for application code, which is complemented by 640 bytes of data RAM for dynamic data storage.
  • On-Chip Debugging: The device features an on-chip kernel for debugging, which simplifies the development process and accelerates time-to-market.
  • Digital I/O: The microcontroller is equipped with 32 programmable digital I/O lines, allowing for versatile control and interfacing with a wide array of peripherals and sensors.
  • Serial Communication Interfaces: It supports multiple serial communication interfaces, including I²C, SPI, and UART, providing excellent connectivity options for various system requirements.

Applications

The ADUC812BSZ is well-suited for a range of applications that demand high-precision data acquisition and control, such as:

  • Process Control Systems
  • Smart Sensors and Instrumentation
  • Industrial Automation
  • Medical Devices
  • Portable Data Logging

With its combination of analog and digital capabilities, robust memory options, and extensive support for serial communications, the ADUC812BSZ from Analog Devices Inc. is a versatile and powerful solution that can meet the needs of complex and demanding applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4429 $64.3287
6+ $17.5942 $105.5652
9+ $17.0443 $153.3987
13+ $16.4945 $214.4285
16+ $15.9447 $255.1152
21+ $14.2953 $300.2013
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess