EN
  • EN
  • DE
  • IT

UCC27524AQDRQ1

Part No UCC27524AQDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Dual 5-A, High-Speed, Low-Side Gate Driver With Negative Input Voltage Capability | IC GATE DVR 2CH LOW SIDE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 1V, 2.3V
Current - Peak Output (Source, Sink) 5A, 5A
Input Type Non-Inverting
Rise / Fall Time 7ns, 6ns
Temperature Range - Operating -40°C ~ 140°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1276159-UCC27524AQDRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC27524AQDRQ1 CAD Model

Description

Overview of Texas Instruments UCC27524AQDRQ1

The Texas Instruments UCC27524AQDRQ1 is a robust, automotive-grade, dual-channel low-side gate driver designed for high-speed operation and efficient control of MOSFETs and IGBTs. This device is specifically engineered to meet the stringent requirements of the automotive industry, making it an ideal choice for power management solutions in automotive applications such as electric power steering, DC/DC converters, and other high-performance power systems.

Key Features

  • Dual Independent Channels: The UCC27524AQDRQ1 features two independent low-side drivers that can be configured for dual or single output operation, providing flexibility in controlling different gate drive requirements.
  • High-Current Drive Capability: With a peak source and sink current of 5A and 5A respectively, this gate driver can effectively switch power transistors on and off at high speeds, reducing switching losses and improving overall efficiency.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range from 4.5V to 18V, accommodating various application needs and ensuring compatibility with a broad range of control logic levels.
  • Robust Output Drive: The UCC27524AQDRQ1 is capable of driving capacitive loads with excellent immunity to negative transients, a critical feature for reliable operation in the harsh automotive environment.
  • Extended Temperature Range: Designed to operate over an extended temperature range from -40°C to 125°C, it is suitable for use in a wide range of automotive applications that may be exposed to extreme conditions.
  • Qualified for Automotive Applications: As a part of the Q1 series, this device is AEC-Q100 qualified, ensuring that it meets the reliability standards required for automotive electronics.

Applications

  • Automotive Power Modules
  • Motor Control Units
  • DC/DC Converters
  • Power Inverters
  • Electric Power Steering Systems

The UCC27524AQDRQ1 from Texas Instruments is a high-performance solution for modern automotive power systems, providing the efficiency, reliability, and flexibility required to drive the next generation of automotive power electronics.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
Texas Instruments
High-Voltage, High-Side and Low-Side Gate Drivers
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7360
Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4407 $57.6280
95+ $1.1820 $112.2900
150+ $1.1451 $171.7650
205+ $1.1082 $227.1810
265+ $1.0713 $283.8945
350+ $0.9604 $336.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess