EN
  • EN
  • DE

ATSAMA5D27-SOM1

Part No ATSAMA5D27-SOM1
Manufacturer Microchip Technology
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description IC MOD CORTEX-A5 500MHZ 1GB 64MB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features series Embedded Module ARM® Cortex®-A5 - 500MHz 1Gb (128M x 8) 64Mb Flash, 1Kb EEPROM
Manufacturer Microchip Technology
Package Tray
Core Processor ARM® Cortex®-A5
Speed 500MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Family Name ATSAMA5
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8471.50.0150
Quantity per package 21
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862463-ATSAMA5D27-SOM1
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D27-SOM1 CAD Model

Description

The ATSAMA5D27-SOM1 is a high-performance System-on-Module (SOM) from Microchip Technology, designed to offer a rapid prototyping and development solution for industrial and IoT applications. This compact module is based on the powerful ARM Cortex-A5 processor, which operates at up to 500 MHz, providing the perfect balance between performance and power efficiency.

At the heart of the module lies the SAMA5D27-CU, a microprocessor that integrates ARM NEON SIMD engine for accelerated multimedia and signal processing. The module comes with 256MB DDR2 SDRAM, which is ample for multitasking and complex applications, and 128MB of QSPI flash for secure and reliable storage.

The ATSAMA5D27-SOM1 is designed with versatility in mind, featuring a range of connectivity options. It includes an Ethernet MAC and PHY, making it ready for networked applications. Additionally, it offers numerous interfaces such as USB, SPI, I2C, UART, CAN, and PWM for interfacing with peripherals and other devices. It also provides a secure boot option, ensuring the integrity of your application.

The module is engineered for industrial use with its operating temperature range of -40°C to 85°C, making it suitable for deployment in harsh environments. Moreover, it supports Linux and Android, providing developers with flexibility in choosing an operating system that best fits their needs.

Microchip offers comprehensive support for the ATSAMA5D27-SOM1, including a development board for easy evaluation and a rich set of documentation and software tools. This helps to reduce development time and cost, allowing for a faster time-to-market for your products.

Whether you're developing smart connected devices, human-machine interfaces (HMIs), IoT gateways, or any other demanding application, the ATSAMA5D27-SOM1 offers a reliable and scalable solution that can help you bring your innovations to life.

You May Also Be Interested in

Digi International
IC MOD RABBIT 3000 44.2MHZ 768KB / RabbitCore RCM3209 Embedded Module Rabbit 3000 44.2MHz 768KB 512KB
Lowest to $2,328.3583
Digi International
MODULE 9P 32MB SDRAM 32MB FLASH / - Embedded Module
Lowest to $1.1078
Digi International
IC MOD ARM926EJ-S 75MHZ 8MB / Digi Connect ME® Embedded Module ARM926EJ-S, NS9210 75MHz 8MB 4MB
Need more? Email Us
Digi International
RCM4310 RABBITCORE
Need more? Email Us
Digi International
IC MOD RABBIT 2000 22.1MHZ 512KB / RabbitCore RCM2200 Embedded Module Rabbit 2000 22.1MHz 512KB 512KB
Need more? Email Us
Digi International
MODULE RABBITCORE RCM3200
Need more? Email Us
Digi International
IC CONNECT ME-S 4MB FLASH
Need more? Email Us
Digi International
IC MOD RABBIT 3000 22.1MHZ 128KB
Need more? Email Us
Digi International
MODULE RABBITCORE RCM3000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.2225 $79.2225
2+ $65.0031 $130.0062
3+ $62.9717 $188.9151
4+ $60.9404 $243.7616
5+ $58.9090 $294.5450
6+ $52.8150 $316.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess