EN
  • EN
  • DE

20-101-0507

Part No 20-101-0507
Manufacturer Digi International
Catalog Embedded - Microcontroller, Microprocessor, FPGA Modules
Description MODULE RABBITCORE RCM3000
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Digi International
Series RabbitCore
Module/Board Type MPU Core
Core Processor Rabbit 3000
Speed 30MHz
Flash Size 512KB
RAM Size 512KB
Connector Type 2 IDC Headers 2x17
Dimension 1.85" x 2.73" (47mm x 69mm)
Operating Temperature Range -40°C ~ 70°C
Win Source Part Number 761677-20-101-0507
Popularity Medium
Supply and Demand Status Limited
Family Name RCM3000
Introduction Date January 11, 2005
ECCN 3A991.a.2
Country of Origin Mexico
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian 20-101-0507 CAD Model

Description

The Digi International 761677-20-101-0507 is an MPU core module/board manufactured by Digi International.

  • Series: RabbitCore
  • Core Processor: Rabbit 3000
  • Processor Speed: 30MHz
  • RAM Size: 512KB
  • Flash Size: 512KB
  • Operating Temperature Range: -40°C to 70°C
  • Connector Type: 2 IDC headers 2x17
  • Applications: Industrial automation, data acquisition, remote monitoring

You May Also Be Interested in

Digi International
IC CONNECT ME-S 4MB FLASH
Need more? Email Us
Texas Instruments
MODULE TMP5704457 / * Embedded Module
Need more? Email Us
Octavo Systems
IC MODULE CORTEX-A8 1GHZ 512MB
Need more? Email Us
Trenz Electronic GmbH
IC SOC MODULE XILINX ZYNQ / - Embedded Module ARM® Cortex®-A9 256MB 32MB
Need more? Email Us
Microchip Technology
SAMA5D2 WIRELESS SOM / - Embedded Module ARM® Cortex®-A5 500MHz 256MB 8MB
Need more? Email Us
Digi International
IC MOD RABBIT 2000 22.1MHZ 512KB / RabbitCore RCM2200 Embedded Module Rabbit 2000 22.1MHz 512KB 512KB
Need more? Email Us
Amd
SOM ARM A53 ZYNQ MPSOC KRIA K26
Need more? Email Us
Intel
INTEL ATOM PROCESSOR Z2520
Lowest to $4.3014
Digi International
IC MOD RABBIT 3000 44.2MHZ 768KB / RabbitCore RCM3209 Embedded Module Rabbit 3000 44.2MHz 768KB 512KB
Lowest to $2,328.3583

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess