EN
  • EN
  • DE

DELL KG1CH - CADDY R-SERIES 3.5

Part No DELL KG1CH - CADDY R-SERIES 3.5
Manufacturer Dell
Catalog IT infrastructure Accessories
Description DELL KG1CH. Size (imperial): 8.89 cm (3.5"), Type: Bezel panel, HDD interface: Serial Attached SCSI (SAS)Dell replacement hard drive caddies are designed to allow the easy replacement of faulty or damaged caddies in servers, desktops and laptop computers.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388430-DELL KG1CH - CADDY R-SERIES 3.5
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL KG1CH - CADDY R-SERIES 3.5 CAD Model

Description

The DELL KG1CH hard drive caddy is a vital component for Dell PowerEdge R-Series servers, specifically designed to accommodate 3.5-inch hard drives. This caddy ensures a secure and vibration-resistant mounting solution for hard drives within the server chassis, thereby enhancing the reliability and performance of the storage subsystem. Crafted from high-strength materials, the KG1CH caddy is engineered to endure the intense operational demands of modern data centers, including around-the-clock operation and rapid temperature changes. It incorporates a tool-less design, allowing for quick and easy installation or replacement of hard drives, which is crucial for minimizing downtime and maintaining high levels of operational efficiency in a fast-paced IT environment. The caddy also features integrated connectors that ensure a stable and high-speed connection between the hard drive and the server's motherboard, further optimizing data transfer rates and reducing the likelihood of data bottlenecks. For IT professionals who demand superior performance, reliability, and ease of maintenance from their server hardware, the DELL KG1CH caddy is an indispensable accessory.

You May Also Be Interested in

EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess