EN
  • EN
  • DE

ESA22.1184F20D55

Part No ESA22.1184F20D55
Manufacturer Hosonic Electronic Co., Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992318-ESA22.1184F20D55
Categories OEM Parts(C-E)
Manufacturer Hosonic Electronic Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESA22.1184F20D55 CAD Model

Description

The ESA22.1184F20D55 is a crystal oscillator manufactured by Hosonic Electronic Co., Ltd. Crystal oscillators like the ESA22.1184F20D55 provide a stable and accurate clock signal for various electronic circuits. The specific frequency of this oscillator is 22.1184 MHz, indicated in its name. This frequency is commonly used in communication and data transfer applications due to its compatibility with standard baud rates. Crystal oscillators are crucial components in systems requiring precise timing, such as microcontrollers, communication devices, and digital signal processing.

Applications

  • Microcontroller Clock Source: Provides the timing signal for microcontrollers to execute instructions.
  • Communication Equipment: Used in devices like modems, routers, and network interfaces for accurate data transmission.
  • Data Acquisition Systems: Generates timing signals for precise data sampling and conversion.
  • Digital Signal Processing (DSP): Provides the clock signal for DSP processors to perform real-time signal analysis.
  • Frequency Synthesizers: Used as a reference oscillator in frequency synthesizers for generating stable output frequencies.

Features

  • Frequency: 22.1184 MHz.
  • High Stability: Provides a stable and accurate output frequency.
  • Low Jitter: Minimizes timing variations in the output signal.
  • Compact Size: Designed for integration into small electronic devices.
  • Reliable Performance: Ensures consistent operation over a wide range of operating conditions.

Benefits

  • Precise Timing: Enables accurate and reliable operation of electronic circuits.
  • Stable Clock Signal: Minimizes timing errors and improves system performance.
  • Easy Integration: Simplifies the design and assembly of electronic devices.
  • Enhanced System Performance: Improves the overall performance and reliability of electronic systems.
  • Cost-Effective Solution: Provides a reliable timing solution at a reasonable cost.

The ESA22.1184F20D55 crystal oscillator is a surface-mount device (SMD) and typically requires a supply voltage of 3.3V or 5V. It's crucial to consult the datasheet for specific electrical characteristics, such as frequency stability over temperature, load capacitance, and operating temperature range. Improper use of this component, such as exceeding voltage or temperature limits, can damage the oscillator and affect the operation of the entire circuit.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
ON Semiconductor
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess