EN
  • EN
  • DE

EMC 313-163-100A-02 - Data Domain NVRAM 4GB I/O Module

Part No EMC 313-163-100A-02 - Data Domain NVRAM 4GB I/O Module
Manufacturer EMC
Catalog IT infrastructure Accessories
Description Data Domain NVRAM 4GB I/O Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398159-EMC 313-163-100A-02 - Data Domain NVRAM 4GB I/O Module
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 313-163-100A-02 - Data Domain NVRAM 4GB I/O Module CAD Model

Description

The EMC 313-163-100A-02 is a 4GB non-volatile RAM (NVRAM) I/O module designed specifically for EMC's Data Domain storage systems. This critical component is engineered to provide high-speed, reliable buffering of write operations, enhancing the overall performance and efficiency of data protection operations. The NVRAM module plays a key role in the data deduplication process, ensuring data integrity by temporarily storing incoming data before it is deduplicated and written to the disk. The use of NVRAM in EMC Data Domain systems significantly reduces the risk of data loss in the event of a power failure, as it can preserve the data until normal operations are restored. The 4GB capacity of this module ensures ample space for buffering large volumes of data, making it an ideal solution for enterprise-level data centers with high data throughput requirements. Moreover, the EMC 313-163-100A-02 is easy to install and integrate into existing Data Domain systems, providing a seamless enhancement to data processing capabilities. Its robust construction and EMC's reputation for reliability further assure users of its long-term performance and durability.

You May Also Be Interested in

EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess