EN
  • EN
  • DE

EMC 040-002-161 - EMC VNX / UNITY 2.5in Drive Filler

Part No EMC 040-002-161 - EMC VNX / UNITY 2.5in Drive Filler
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC VNX 2.5in Drive Filler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398175-EMC 040-002-161 - EMC VNX / UNITY 2.5in Drive Filler
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 040-002-161 - EMC VNX / UNITY 2.5in Drive Filler CAD Model

Description

The EMC 040-002-161 drive filler is a crucial accessory for users of EMC VNX or Unity storage systems who utilize 2.5-inch drives. This filler is specifically designed to occupy empty drive slots within the system, thereby playing a significant role in maintaining proper airflow and cooling efficiency. Unoccupied slots can lead to disrupted airflow patterns, which might result in overheating and potentially impact the performance and reliability of the storage system. By fitting snugly into these unused spaces, the drive filler prevents dust and particulate matter from entering the system, further protecting the internal components from possible contamination. Constructed with durability in mind, the EMC 040-002-161 is made from high-quality materials that ensure longevity and compatibility with the EMC VNX and Unity series. Its design facilitates easy installation and removal without the need for tools, allowing for quick adjustments as the system's storage needs evolve. Overall, this drive filler is an essential item for maintaining the optimal operation of EMC storage solutions, reflecting the brand's commitment to offering comprehensive storage infrastructure accessories.

You May Also Be Interested in

EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess