EN
  • EN
  • DE

EMC 042-008-730 - EMC 8U Rail Kit

Part No EMC 042-008-730 - EMC 8U Rail Kit
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC 8U Rail Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398163-EMC 042-008-730 - EMC 8U Rail Kit
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-008-730 - EMC 8U Rail Kit CAD Model

Description

The EMC 042-008-730 is a high-quality 8U rail kit designed to offer robust support and easy installation for EMC's rack-mounted storage solutions. This rail kit is engineered to fit standard 19-inch server racks, providing a secure mounting framework for EMC storage systems that require 8 rack units of space. The rails are adjustable, making them versatile enough to be used in racks of varying depths, ensuring broad compatibility across different data center layouts. Constructed from durable materials, the rail kit is built to withstand the demands of a busy data center environment, protecting the mounted equipment from vibration and other physical stresses that could affect performance. The EMC 042-008-730 rail kit includes all necessary mounting brackets, screws, and instructions, simplifying the installation process. By offering a stable and secure mounting solution, the EMC 8U rail kit ensures that EMC storage systems are optimally positioned within the data center, promoting better airflow and ease of access for maintenance or expansions tasks. It represents an essential accessory for data center administrators seeking to maintain a well-organized and efficient storage infrastructure.

You May Also Be Interested in

EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess