EN
  • EN
  • DE

EMC 100-563-106 - EMC CX 3U Front Panel Bezel

Part No EMC 100-563-106 - EMC CX 3U Front Panel Bezel
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC CX 3U Front Panel Bezel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398214-EMC 100-563-106 - EMC CX 3U Front Panel Bezel
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-563-106 - EMC CX 3U Front Panel Bezel CAD Model

Description

The EMC 100-563-106 Front Panel Bezel is a custom-designed protective accessory for EMC CX series storage arrays occupying 3U rack spaces. This front bezel plays a crucial role in preserving the integrity of the storage system’s front panel, shielding it from physical damages that can occur in bustling data center environments. Its construction material is chosen for durability and impact resistance, ensuring the storage array remains in pristine condition. The bezel sports a sleek design that complements the aesthetic of modern data centers, adding a touch of professionalism to your storage setup. It not only serves a protective purpose but also features design considerations that promote efficient airflow, critical in maintaining optimal temperature for uninterrupted system performance. Installation of this bezel is straightforward, allowing for a quick and secure addition to your EMC CX storage system. With this bezel, administrators can enhance the physical security of their data storage, ensuring that critical data remains protected while also optimizing system performance through better temperature management.

You May Also Be Interested in

EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess