EN
  • EN
  • DE

EMC P-X-4G-MNVRM - Data Domain NVRAM 4GB I/O Module

Part No EMC P-X-4G-MNVRM - Data Domain NVRAM 4GB I/O Module
Manufacturer EMC
Catalog IT infrastructure Accessories
Description Data Domain NVRAM 4GB I/O Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398202-EMC P-X-4G-MNVRM - Data Domain NVRAM 4GB I/O Module
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC P-X-4G-MNVRM - Data Domain NVRAM 4GB I/O Module CAD Model

Description

The EMC P-X-4G-MNVRM is a 4GB Non-Volatile Random Access Memory (NVRAM) Input/Output Module, specifically engineered for use in EMC Data Domain storage systems. This NVRAM module plays a pivotal role in ensuring data integrity and improving system performance. By temporarily storing write data, the module provides a buffer that safeguards against data loss in the event of a power failure, ensuring that no in-flight data is lost and can be written to disk once power is restored. Its 4GB capacity allows for a substantial amount of data to be handled efficiently, making it an essential component for enterprises that require high reliability and uninterrupted access to their data. This I/O module is an exemplary showcase of EMC's dedication to advanced storage technologies that enhance data protection and system resilience.

You May Also Be Interested in

EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess