EN
  • EN
  • DE

PALC22V10-20PC

Part No PALC22V10-20PC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 343986-PALC22V10-20PC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALC22V10-20PC CAD Model

Description

The PALC22V10-20PC, manufactured by Cypress Semiconductor Corp, is a Programmable Array Logic (PAL) device. The '22V10' signifies a versatile architecture with 22 inputs and 10 outputs, offering a flexible combination of input and output pins suitable for a wide range of logic applications. The 'V' in '22V10' signifies the versatile I/O structure which has programmable input/output pins. The '-20' indicates a propagation delay of 20 nanoseconds. 'PC' likely designates the package type (e.g., plastic DIP) and potentially other characteristics.

Applications:

  • Address Decoding: Selecting specific memory locations or peripherals in digital systems.
  • Peripheral Control: Interfacing microprocessors with external devices.
  • State Machine Implementation: Designing and implementing state machines for controlling sequential logic.
  • Data Encryption/Decryption: Implementing simple encryption or decryption algorithms.
  • Combinatorial Logic Replacement: Replacing discrete logic gates to reduce component count and board space.

Features:

  • 22 Inputs: Accepts up to 22 input signals for complex logic functions.
  • 10 Outputs: Provides 10 output pins, each configurable as either input or output.
  • Programmable Output Polarity: Each output can be independently programmed to be either active-high or active-low.
  • Programmable I/O Architecture: Offers flexible input/output pin configurations to adapt to different application requirements.
  • Low Power Consumption: Features circuitry designed to reduce power consumption compared to standard PAL devices.

Benefits:

  • Reduced Component Count: Replaces multiple discrete logic gates, simplifying circuit design and reducing board space.
  • Design Flexibility: Allows for easy modification and adaptation of logic functions through reprogramming.
  • Improved Reliability: Reduces the number of interconnections, improving overall system reliability.
  • Faster Design Cycles: Simplifies the design process compared to discrete logic implementations.
  • Cost-Effective Solution: Offers a cost-effective alternative to custom ASICs for low-to-medium volume applications.

Additional Details:

The PALC22V10-20PC is programmed using specialized hardware programmers. The programmable output polarity provides added design flexibility. The 20ns propagation delay is a critical performance parameter. Supply voltage and operating temperature range are also important specifications. Consult the Cypress Semiconductor datasheet for detailed timing characteristics and programming instructions, as well as the specific details of the programmable I/O structure.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Altera
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess