EN
  • EN
  • DE

TUSB8043AIRGCR

Part No TUSB8043AIRGCR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Texas Instruments
Package Tape & Reel
Protocol USB
Function Hub Controller
Interface USB, GPIO, I2C, SMBus
Standards USB 1.1, USB 2.0, USB 3.1
Voltage - Supply 0.99V ~ 1.26V, 3V ~ 3.6V
Current - Supply 672mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number TUSB8043
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TUSB8043AIRGCRDKR,296-TUSB8043AIRGCRTR,296-TUSB8043AIRGCRCT
Standard Package 2,000
Win Source Part Number 1134522-TUSB8043AIRGCR
Ultra Librarian 3D Model Ultra Librarian TUSB8043AIRGCR CAD Model

Description

The TUSB8043AIRGCR is a state-of-the-art USB 3.2 SuperSpeed hub controller from Texas Instruments, designed for applications that demand high data transfer rates and reliable connectivity. This advanced device integrates a four-port USB 3.2 Gen 1 hub with a robust set of features that make it ideal for a wide array of applications, including computing, docking stations, monitors, and many other consumer electronics.

Key Features

  • SuperSpeed Data Transfer: The TUSB8043AIRGCR supports USB 3.2 Gen 1, offering up to 5 Gbps data transfer rates for rapid movement of large files and efficient operation of high-bandwidth devices.
  • Multiple Ports: With four downstream ports, this hub controller can connect multiple devices simultaneously, expanding system USB capabilities and providing greater flexibility for users.
  • Backward Compatibility: It is backward compatible with USB 2.0 and 1.1, ensuring that it can work with a wide range of legacy devices without compromising performance.
  • Power Management: The device includes advanced power management features such as link power state transitions and port power switching, which help in reducing overall power consumption.
  • Configurability: The hub controller can be configured via an I2C interface or EEPROM, allowing for customization to meet specific application requirements.
  • Integrated Battery Charging: It supports USB Battery Charging Specification 1.2, enabling faster charging of connected devices and enhancing user convenience.

Applications

The versatility of the TUSB8043AIRGCR makes it suitable for a multitude of applications. It is particularly useful in environments where multiple USB connections are required, such as in desktop and laptop docking stations, multi-function printers, and other integrated hardware solutions. Its high-speed data transfer capabilities also make it an excellent choice for external storage devices, video capture systems, and various consumer electronics that demand quick and reliable data synchronization.

Package and Availability

The TUSB8043AIRGCR is offered in a compact 64-pin VQFN (RGC) package, making it suitable for space-constrained applications. It is available for order and can be sourced directly from Texas Instruments or through their network of authorized distributors.

You May Also Be Interested in

Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6813 $52.0878
15+ $7.1231 $106.8465
22+ $6.9005 $151.8110
30+ $6.6779 $200.3370
39+ $6.4553 $251.7567
52+ $5.7875 $300.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess