EN
  • EN
  • DE

CY7C68300A-56PVXC

Part No CY7C68300A-56PVXC
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Controllers
Description IC USB 2.0 BRIDGE BULK 56SSOP / Full Speed/High Speed USB 2.0 to ATA/ATAPI Bridge USB 2.0 3.3V 56-Pin SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series EZ-USB AT2
Packaging Tube
Part Status Obsolete(EOL)
Protocol USB
Function Bridge, USB to ATA
Interface ATA
Standards USB 2.0
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Supply Current 50mA
Operating Temperature Range 0°C ~ 70°C
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 772163-CY7C68300A-56PVXC
Popularity Medium
Supply and Demand Status Limited
Family Name CY7C68300A
Introduction Date August 18, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY7C68300A-56PVXC CAD Model

Description

The CY7C68300A-56PVXC is a USB to ATA bridge memory IC manufactured by Cypress Semiconductor Corp.

  • Series: EZ-USB AT2
  • Package: 56-BSSOP (0.295", 7.50mm Width)
  • Mounting: Surface mount
  • Operating Temperature Range: 0°C to 70°C
  • Operating Supply Voltage: 3.15 V to 3.45 V
  • Standard: USB 2.0
  • Protocol: USB
  • Status: Obsolete (EOL), limited supply and demand
  • Family Name: CY7C68300A
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Compliance: Halogen-free

You May Also Be Interested in

Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess