EN
  • EN
  • DE

MT49H64M9HU-25E:A

Part No MT49H64M9HU-25E:A
Manufacturer Micron Technology Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case 144FBGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 755236-MT49H64M9HU-25E:A
Ultra Librarian 3D Model Ultra Librarian MT49H64M9HU-25E:A CAD Model

Description

The MT49H64M9HU-25E:A is a high-performance synchronous DRAM (SDRAM) component manufactured by Micron Technology Inc. This SDRAM is designed for applications requiring high bandwidth and low latency, such as graphics cards, networking equipment, and embedded systems. It provides a cost-effective and reliable memory solution for demanding applications.

Applications:

  • Graphics Cards: Frame buffer and texture memory for graphics processing.
  • Networking Equipment: Packet buffering and routing tables in routers and switches.
  • Embedded Systems: System memory in industrial controllers and communication devices.
  • Consumer Electronics: Memory for set-top boxes, gaming consoles, and digital TVs.
  • Automotive Applications: Memory for infotainment systems and advanced driver-assistance systems (ADAS).

Features:

  • High Bandwidth: Supports high data transfer rates for demanding applications.
  • Low Latency: Provides fast access times for reduced latency.
  • Synchronous Operation: Operates synchronously with the system clock for efficient data transfer.
  • Multiple Banks: Features multiple memory banks for increased parallelism.
  • Power-Saving Modes: Includes power-down modes to reduce power consumption.

Benefits:

  • Improved System Performance: High bandwidth and low latency enhance overall system performance.
  • Increased Memory Capacity: Provides a large memory capacity for data storage and processing.
  • Reduced Power Consumption: Power-saving modes extend battery life in portable devices.
  • Cost-Effective Solution: Provides a cost-competitive memory solution for various applications.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details:

The MT49H64M9HU-25E:A requires a specific supply voltage and operating temperature range. Proper decoupling capacitors are essential for stable operation and noise reduction. Consult the manufacturer's datasheet for detailed specifications, timing diagrams, and application notes. The package type and pinout information are also available in the datasheet. This SDRAM component provides a high-performance and reliable memory solution for a wide range of applications. Careful consideration should be given to thermal management and signal integrity to ensure optimal performance.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess