EN
  • EN
  • DE

CMM-3526AB-38308-TR

Part No CMM-3526AB-38308-TR
Manufacturer CUI Inc.
Catalog Microphones
Description MICROPHONE MEMS ANALOG OMNI / 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.6 V ~ 3.6 V Omnidirectional (-38dB ±3dB @ 94dB SPL) Solder Pads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Microphones
Mfr CUI Devices
Series CMM
Package Tape & Reel
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100 Hz ~ 10 kHz
Sensitivity -38dB ±3dB @ 94dB SPL
S/N Ratio 65dB
Voltage - Rated 2 V
Voltage Range 1.6 V ~ 3.6 V
Current - Supply 80 µA
Port Location Bottom
Termination Solder Pads
Dimension 0.138" L x 0.104" W (3.50mm x 2.65mm)
Height (Max) 0.039" (0.99mm)
Shape Rectangular
Base Product Number CMM-3526
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Other Names 102-5084-2,102-5084-1,102-5084-6
Standard Package 1,000
Win Source Part Number 973399-CMM-3526AB-38308-TR
Ultra Librarian 3D Model Ultra Librarian CMM-3526AB-38308-TR CAD Model

Description

The CMM-3526AB-38308-TR is a MEMS (Silicon) type microphone manufactured by CUI Devices.

  • Frequency Range: 100 Hz ~ 10 kHz
  • Sensitivity: -38dB ±3dB @ 94dB SPL
  • S/N Ratio: 65dB
  • Voltage Range: 1.6V ~ 3.6V
  • Current Supply: 80 μA
  • Directivity: omnidirectional
  • Port Location: bottom
  • Package: tape & reel
  • Standard Package: 1,000

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Lowest to $2.6115
Knowles
MIC MEMS ANALOG OMNI -22DB
Need more? Email Us
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378
Analog Devices Inc.
Lowest to $0.3269
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Lowest to $3.6879
Knowles
MICROPHONE MEMS ANALOG OMNI / 100 Hz ~ 100 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $1.3554
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $2.6115

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess