Products specifications Report Issue?

Categories Audio Products
Manufacturer Knowles
Packaging Cut Reel
Status Obsolete(EOL)
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100Hz to 10kHz
Sensitivity -22dB ±4dB @ 94dB SPL
S/N Ratio 59dB
Impedance 100 Ohm
Voltage Range 1.5 to 5.5V
Operating Supply Current 350μA
Port Location Top
Termination Surface Mount
Height (Max) 0.073" (1.85mm)
Shape Rectangular
Win Source Part Number 1101135-SP0103BE3-5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP0103BE3-5 CAD Model

Description

The Knowles 1101135-SP0103BE3-5 is a rectangular-shaped MEMS (Silicon) component with an impedance of 100 Ohm and a frequency range of 100Hz to 10kHz.

  • Sensitivity: -22dB ±4dB @ 94dB SPL
  • S/N Ratio: 59dB
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Designed to Meet: The needs of various audio products

You May Also Be Interested in

PUI Audio, Inc.
MIC COND ANLG OMNI -42DB 0.236\
Need more? Email Us
ECAD model for POW-2742P-C3310-B-R
Knowles
MIC COND ANALOG OMNI -52DB
Need more? Email Us
ECAD model for WP-23502-000
DB Unlimited.
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
ECAD model for MM034202-17
PUI Audio, Inc.
MIC COND ANLG UNI -47DB 0.382\
Need more? Email Us
ECAD model for AUM-5047L-3-R
Syntiant
SPH0641LM4H-1-8 Syntiant MEMS Microphones SISONIC MEMS MICROPHONE;Digital;Bottom;64dB SNR;120dB SPL;-26 +/-1dBV;45Hz;55dB PSRR;Low Power: 235 / Standard: 620;1.8V datasheet, inventory, & pricing.
Lowest to $0.4271
ECAD model for SPH0641LM4H-1-8
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
ECAD model for POM-2246P-2-R
Same Sky
MIC MEMS ANALOG OMNI -38DB
Need more? Email Us
ECAD model for CMM-2718AB-38316-TR
DB Unlimited.
MIC COND ANLG UNI -46DB 0.236\
Need more? Email Us
ECAD model for MU064602-2
DB Unlimited.
MIC COND ANLG OMNI -42DB 0.157\
Need more? Email Us
ECAD model for MO044202-4

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention