ADMP441ACEZ - High-Performance, Omni-Directional MEMS Microphone
The ADMP441ACEZ is a high-quality, omnidirectional MEMS (Microelectromechanical Systems) microphone from Analog Devices Inc., designed to capture sound with high fidelity and precision. This compact and versatile microphone is an ideal solution for a wide range of audio applications, including smartphones, tablets, teleconferencing systems, digital cameras, and more.
With its state-of-the-art MEMS technology, the ADMP441ACEZ offers excellent audio quality with a high signal-to-noise ratio (SNR) and flat wideband frequency response, ensuring clear and accurate sound reproduction. The microphone's omnidirectional pickup pattern captures sound from all directions, making it perfect for applications where sound sources are not fixed or directional audio capture is required.
One of the standout features of the ADMP441ACEZ is its digital I2S (Inter-IC Sound) interface, which provides a direct digital output and eliminates the need for an external analog-to-digital converter (ADC). This simplifies the audio signal chain and reduces system complexity, while also improving audio data integrity by minimizing signal degradation that can occur in analog pathways.
The microphone operates on a single 3.3V power supply and features a low current consumption, making it an energy-efficient choice for battery-powered devices. Additionally, it comes in a compact, surface-mount package that is reflow-solder compatible, facilitating easy integration into various electronic products.
Key features of the ADMP441ACEZ include:
- Omnidirectional sensitivity pattern
- High SNR of 61 dBA
- Flat frequency response from 100 Hz to 15 kHz
- Digital I2S interface with 24-bit data
- Single-ended supply voltage of 3.3V
- Low power consumption
- Stable performance across temperature and humidity
- Surface-mount, solderable package suitable for reflow soldering
The ADMP441ACEZ is an excellent choice for designers looking for a reliable, high-quality audio input device. Its robust design and performance make it suitable for professional audio recording, as well as for consumer electronics where superior sound capture is desired.