Products specifications Report Issue?

Manufacturer Conec
Packaging Bulk
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 50
Number of Rows 3
Shell Size, Connector Layout 5 (DD, D)
Contact Type Signal
Mounting Style Board Edge, Through Hole, Right Angle
Flange Feature Housing/Shell (4-40)
Termination Solder
Features Board Lock, Grounding Indents
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 8.00μin (0.203μm)
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Current Rating (Amps) 7.5A
Temperature Range - Operating -55°C ~ 125°C
Voltage Rating 125V
Color Black
Dielectric Material Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Copper Alloy
Backset Spacing 0.283" (7.20mm)
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810819-163A18569X
Ultra Librarian 3D Model Ultra Librarian 163A18569X CAD Model

Description

The Conec 810819-163A18569X is a 50-position male plug D-sub connector from Conec.

  • Mounting Style: Board Edge, Through Hole, Right Angle
  • Termination: Solder
  • Contact Material: Copper Alloy
  • Contact Finish: Gold
  • Contact Finish Thickness: 8.00μin (0.203μm)
  • Shell Material: Steel
  • Shell Plating: Tin
  • Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
  • Voltage Rating: 125V
  • Ingress Protection: IP20
  • Operating Temperature Range: -55°C ~ 125°C
  • Current Rating: 7.5A
  • Manufacturer Pack Quantity: 30

You May Also Be Interested in

TE Connectivity
CONN RCPT 64POS R/A SOLDER / 64 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
ECAD model for 5552744-7
EDAC Inc.
622 SERIES RIGHT ANGLE D-SUB REC / 37 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 622-037-260-010
Kycon, Inc.
CONN D-SUB HD RCPT 15P R/A SLDR / 15, 15 Position D-Sub, High Density - Stacked Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for K42X-E15S/S-A4NJ
TE Connectivity
CONN MICRO-D PLUG 37POS SLDR CUP
Need more? Email Us
ECAD model for 094-6635-0000
Amphenol
CONN D-SUB RCPT 25P PNL MNT SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for L77DFB25STR063
TE Connectivity
CONN MICRO-D RCPT 21POS SLDR CUP / 21 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 1532203-1
Hirose Electric Co Ltd
CONN D-SUB RCPT 25POS R/A SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for RDBD-25S-LNA(4-40)(55)
Amphenol
CONN D-SUB HD PLUG 15P SLDR CUP / 15 Position D-Sub, High Density Plug, Male Pins Connector
Need more? Email Us
ECAD model for L717HDE15P
TE Connectivity
CONN D-SUB RCPT 25POS R/A SLDR
Need more? Email Us
ECAD model for 5745783-6

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €20.1227 €60.3680
6+ €16.5110 €99.0659
9+ €15.9950 €143.9550
12+ €15.4790 €185.7482
16+ €14.9630 €239.4086
21+ €13.4152 €281.7188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 250 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention