Products specifications Report Issue?

Category Connectors, Interconnects>D-Shaped Connectors - Centronics
Mfr TE Connectivity AMP Connectors
Series CHAMP .085
Package Tray
Connector Style Outer Shroud Contacts
Connector Type Receptacle
Number of Positions 64
Number of Rows 2
Mounting Type Panel Mount, Through Hole, Right Angle
Termination Solder
Flange Feature Housing/Shell (4-40)
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 5552744
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names -5552744-7-SI,A115450,5552744-7-ND,2266-5552744-7
Standard Package 270
Win Source Part Number 1185147-5552744-7
Ultra Librarian 3D Model Ultra Librarian 5552744-7 CAD Model

Description

The 1185147-5552744-7 is a 64-position D-shaped connector from TE Connectivity AMP Connectors.

  • Series: CHAMP .085
  • Package: Tray
  • Pieces: 270
  • Contacts: Outer Shroud
  • Feature: Flange for Housing/Shell (4-40)
  • Mounting: Panel Mounted, Through Hole, Right Angle
  • Contact Finish: Gold
  • Thickness: 30.0μin (0.76μm)

You May Also Be Interested in

ITT Cannon, LLC
CONN JACKPOST 12MM 4-40
Need more? Email Us
ECAD model for M83513/05-17
TE Connectivity
CONN HEAD SCREW HEAVY DUTY 4-40
Need more? Email Us
ECAD model for 5746879-1
NorComp Inc.
ASSY SCREWLOCK 4-40 FEMALE .236\
Need more? Email Us
ECAD model for 160-000-014R031
TE Connectivity
CONN D-SUB HD FEMALE SCREW LOCK
Lowest to $1.8741
ECAD model for 829261-2
TE Connectivity
SCREWLOCK FEMALE 4-40 0.185\
Need more? Email Us
ECAD model for 5747877-3
TE Connectivity
50SR SCREWLOCK KIT,BULK,FEMAL
Need more? Email Us
ECAD model for 786585-3
NorComp Inc.
HARDWARE THUMBSCREW M2.6
Need more? Email Us
ECAD model for 160-000-060R031
TE Connectivity
CONN SCREWLOCK KIT 1=1 SCRW ASSY
Need more? Email Us
ECAD model for 212447-2
3M
3341 JACKSOCKET (SCREWS ONLY)
Need more? Email Us
ECAD model for 3341 JACKSOCKET (SCR)

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.1168 $73.1168
3+ $59.9932 $179.9796
4+ $58.1188 $232.4752
5+ $56.2444 $281.2220
6+ $54.3687 $326.2122
8+ $48.7454 $389.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 320 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention