Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 3228-1028CS-TR
Ultra Librarian 3D Model Ultra Librarian 1028CS-TR CAD Model

Description

Product Overview

The 1028CS-TR is renowned for its cutting-edge design, providing solutions for modern technological needs. Popular among engineers, it enhances functionality while remaining budget-friendly.

Applications

  • Telecommunication Equipment
  • IoT Devices
  • Smart Home Systems
  • Data Transmission Networks

Features and Benefits

  • Innovation: Embodies the latest technological advancements.
  • Budget-Friendly: Affordable without compromising quality.
  • High-Performance: Designed for superior throughput.
  • Scalable: Easy to adapt and expand in larger systems.

Additional Details

The 1028CS-TR ensures seamless connectivity and efficient power management, making it an asset for any tech-focused project requiring sustainable and scalable solutions.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for CL03JTR10
Others
Lowest to €0.0599
ECAD model for BBF-2012-2G4S1-B1-RA
Others
Need more? Email Us
ECAD model for BCN4DI-470JT
Rohm Semiconductor
IC CELL PWR MGMT 70VLGA
Need more? Email Us
ECAD model for BH6317GLU-E
Others
Need more? Email Us
ECAD model for BCN168AB122J7
Murata Electronics North America
MODEM ETH RAD 2.4GHZ DIN RAIL MT / GFSK Modem Ethernet
Need more? Email Us
ECAD model for SEM2410D
Others
Need more? Email Us
ECAD model for BC7281BEP
Others
Need more? Email Us
ECAD model for BCB-1812-1.5A-R
Others
Need more? Email Us
ECAD model for BBINA155U

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention