EN
  • EN
  • DE
Part No C364
Manufacturer Coilcraft
Catalog Custom Parts (B - D)
Description Designer's Kit, MSS6132 power inductors, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 100
Lead Free Contains Lead
Max DC Current 2.84 A
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Packaging Bulk
REACH SVHC No SVHC
RoHS Compliant
Termination SMD/SMT
Tolerance 20 %
Win Source Part Number 1198921-C364
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C364 CAD Model

Description

The C364 is a surface mountable inductor manufactured by Coilcraft. It's engineered for RF and microwave applications demanding high Q, low DC resistance, and precise inductance. This inductor is typically used in impedance matching circuits, filter designs, and RF choke applications, providing superior performance in a compact form factor.

Applications:

  • RF Impedance Matching Networks: Used to optimize power transfer between RF components by matching impedances.
  • RF Filter Circuits: Employed in the design of low-pass, high-pass, band-pass, and band-stop filters for signal conditioning.
  • RF Chokes: Acts as an RF choke to prevent unwanted RF signals from propagating through a circuit.
  • Wireless Communication Devices: Found in transceivers and receivers for signal filtering and impedance matching.
  • Test and Measurement Instruments: Utilized in equipment like spectrum analyzers and signal generators for precise high-frequency circuit design.

Features:

  • High Q Factor: Ensures minimal energy loss and efficient energy storage.
  • Low DC Resistance (DCR): Reduces power dissipation and minimizes voltage drop.
  • Tight Inductance Tolerance: Guarantees consistent and predictable performance.
  • Surface Mount Design: Facilitates automated assembly and compact circuit designs.
  • RoHS Compliant: Meets environmental regulations for restricted hazardous substances.
  • Excellent Self-Resonant Frequency (SRF): Permits operation at high frequencies without significant degradation.

Benefits:

  • Improved Circuit Efficiency: The high Q factor minimizes signal losses, enhancing overall circuit performance.
  • Reduced Power Consumption: Low DCR reduces power dissipation, contributing to energy efficiency.
  • Consistent Performance: Tight inductance tolerance provides predictable and reliable performance.
  • Simplified Manufacturing Process: The surface mount design allows for automated assembly.
  • Environmentally Compliant: RoHS compliance demonstrates adherence to environmental standards.
  • Extended High-Frequency Operation: The high SRF allows operation at higher frequencies with minimal performance degradation.

Additional Details:

The C364 inductor is available in various inductance values to accommodate different circuit requirements. It is constructed with high-quality materials to provide reliable performance over a wide temperature range. The design is optimized to withstand the reflow soldering processes used in surface mount assembly. Its small size makes it well-suited for use in compact electronic devices. Coilcraft provides extensive specifications and application notes to aid designers in implementing the C364 effectively. The part is designed for pick-and-place manufacturing. Its shielded construction minimizes electromagnetic interference (EMI). The C364 offers excellent stability over temperature and frequency variations, making it a reliable component in demanding applications. The compact design contributes to board space savings in densely populated circuits.

You May Also Be Interested in

Asahi Kasei Microsystems
Lowest to $1.0429
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
UTC
Lowest to $0.3269

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess